EN
  • EN
  • DE

TPS22960RSER

Part No TPS22960RSER
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOW INPUT VOLTAGE, DUAL LOAD SWITCH WITH CONTROLLED TURN-ON | IC LOAD SWITCH LV DUAL 8-UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 1.62V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 342mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-UFQFN
Supplier Device Package 8-UQFN (1.5x1.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272226-TPS22960RSER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22960RSER CAD Model

Description

The TPS22960RSER is a high-performance, single-channel load switch developed by Texas Instruments. This compact and efficient switch is designed to operate over an input voltage range of 0.75V to 3.6V, making it ideal for a wide range of applications, particularly in the portable electronics market where power conservation is of paramount importance.

This load switch integrates multiple features to ensure the protection and efficient control of the power supply to your circuitry. It includes a low on-resistance (RON) characteristic, which ensures minimal voltage drop and power loss when the switch is in the 'on' state. This feature is especially beneficial in applications where maintaining a high level of power efficiency is critical.

The TPS22960RSER is also equipped with a quick output discharge (QOD) feature that provides a rapid discharge of the load capacitance when the switch is turned off. This capability is essential for systems that require immediate power-down scenarios, ensuring that the system resets or powers down without delay.

In terms of protection, the device offers over-current protection (OCP) and thermal shutdown features to safeguard the system from potential damage due to excessive currents or overheating conditions. These protective measures contribute to the overall reliability and longevity of the system by preventing stress on the electronic components.

With its ultra-small, space-saving 6-pin WSON package, the TPS22960RSER is an excellent choice for space-constrained applications. Its low quiescent current further enhances its suitability for battery-powered devices, where extending the battery life is crucial.

Additionally, the TPS22960RSER supports a controlled rise time and undervoltage lockout (UVLO) functionality, which ensures that the switch does not turn on until the input voltage reaches a stable operating level. This feature helps to prevent malfunctioning of the device caused by low input conditions.

Overall, the TPS22960RSER load switch from Texas Instruments is a highly reliable and efficient solution for managing power distribution in a variety of electronic applications, from smartphones and tablets to wearables and IoT devices.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9667 $53.1685
130+ $0.7932 $103.1160
200+ $0.7684 $153.6800
270+ $0.7436 $200.7720
350+ $0.7189 $251.6150
470+ $0.6445 $302.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,430 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess