EN
  • EN
  • DE

TPS22948DCKR

Part No TPS22948DCKR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER MANAGEMENT / Power Switch/Driver 1:1 N/P-Channel 130mA SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Type N/P-Channel
Voltage - Load 2.5V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 130mA
Rds On (Typ) 300mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number TPS22948
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS22948DCKRCT,296-TPS22948DCKRTR,296-TPS22948DCKRDKR
Standard Package 3,000
Win Source Part Number 1100873-TPS22948DCKR
Ultra Librarian 3D Model Ultra Librarian TPS22948DCKR CAD Model

Description

The TPS22948DCKR is a compact, low-voltage, single-channel load switch produced by Texas Instruments. This advanced switch is designed to operate with an input voltage range of 1.62V to 5.5V, making it an ideal choice for battery-powered and portable applications. Its ultra-small 6-pin SC-70 package makes it perfect for space-constrained applications.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 1.62V to 5.5V, accommodating a variety of power sources.
  • Low On-Resistance: The TPS22948DCKR features a low on-resistance (RON) that typically stands at 105 mΩ at 5V, ensuring efficient power delivery and minimal voltage drop across the switch.
  • Current Limit: To protect the power source and load, the device incorporates a current limit feature which is factory set at 150 mA.
  • Quick Output Discharge: An integrated quick output discharge transistor provides a fast discharge of the load capacitance when the switch is turned off, preventing unwanted power residue in the system.
  • Controlled Slew Rate: The TPS22948DCKR is engineered with a controlled slew rate to minimize inrush current, which helps in reducing the noise and voltage spikes on the power lines.
  • Low Quiescent Current: It boasts a low quiescent current of 20 nA (typical) when the switch is off, contributing to power conservation in battery-powered applications.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, preventing erratic operation of the load.

Applications

The TPS22948DCKR is versatile and can be used in a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Headsets and Wearables
  • Portable Medical Devices
  • Power Management for Peripheral Ports

With its combination of features, the TPS22948DCKR from Texas Instruments offers an efficient and reliable solution for power distribution and management in small, energy-sensitive devices.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2337 $50.2455
525+ $0.1918 $100.6950
810+ $0.1858 $150.4980
1,115+ $0.1798 $200.4770
1,440+ $0.1738 $250.2720
1,930+ $0.1558 $300.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess