EN
  • EN
  • DE

TPS22934YZVR

Part No TPS22934YZVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ULOW 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.5 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 63 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 055483-TPS22934YZVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22934YZVR CAD Model

Description

The TPS22934YZVR is a high-performance, low-power, single-channel load switch provided by Texas Instruments, a leader in semiconductor solutions. This compact and efficient component is designed for power management tasks within electronic systems, ensuring that the power is distributed efficiently and safely to various subsystems or components.

Key Features

  • Ultra-Low On-Resistance: The TPS22934YZVR features a low on-resistance (RON) which enhances its efficiency by minimizing power loss when the switch is in the ON state.
  • Low Quiescent Current: With a low quiescent current, this load switch is ideal for battery-powered and energy-sensitive applications where power conservation is critical.
  • Input Voltage Range: The device operates over a wide input voltage range, making it versatile for various applications.
  • Bidirectional Blocking: A notable feature of the TPS22934YZVR is its ability to block current in both directions when the switch is off, providing additional protection for downstream components.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures that the output voltage is rapidly discharged when the switch is turned off, preventing any unwanted power residue on the load.

Applications

The TPS22934YZVR is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable and Wearable Electronics
  • Power Management Modules
  • IoT Devices
  • Industrial and Medical Equipment

Technical Specifications

Some of the technical specifications of the TPS22934YZVR include:

  • Package: 6-bump DSBGA (YZV)
  • Output Current: Up to 2 A
  • Operating Temperature Range: -40°C to 85°C
  • Controlled Rise Time: Reduces inrush current

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS22934YZVR is no exception. It is designed to meet the rigorous standards required by industrial and consumer electronic devices, ensuring long-term reliability and performance.

For detailed product information, technical documents, tools and software, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3770 $50.8950
325+ $0.3093 $100.5225
505+ $0.2997 $151.3485
690+ $0.2900 $200.1000
895+ $0.2803 $250.8685
1,195+ $0.2513 $300.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,650 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess