EN
  • EN
  • DE

TPS22925CYPHR

Part No TPS22925CYPHR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS22925
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43321-2, 296-43321-1, 296-43321-6, -296-43321-1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850215-TPS22925CYPHR
Ultra Librarian 3D Model Ultra Librarian TPS22925CYPHR CAD Model

Description

The TPS22925CYPHR is a state-of-the-art load switch developed by Texas Instruments, designed to provide a high-performance power management solution for a wide range of applications. This compact, feature-rich component is optimized for efficient power distribution and control, making it an ideal choice for designers looking to enhance the power efficiency and battery life of their systems.

Key Features

  • Ultra-Low On-Resistance: The TPS22925CYPHR boasts an ultra-low on-resistance (RON) of only 28 mΩ at a 5.5V input voltage, minimizing voltage drop and power loss, which is crucial for maintaining energy efficiency in power-sensitive designs.
  • Input Voltage Range: This load switch operates over a wide input voltage range from 0.9V to 5.5V, making it versatile for various applications, from low-power portable devices to higher voltage digital circuits.
  • Low Quiescent Current: It features a low quiescent current of 1 µA (typical), which is beneficial for battery-powered applications where extending operational life is of paramount importance.
  • Small Package Size: The TPS22925CYPHR comes in a compact 6-pin, 1.5mm x 1mm YFP (DSBGA) package, which is ideal for space-constrained applications.
  • Controlled Slew Rate: The built-in controlled slew rate reduces inrush current, which can help prevent system voltage droop and protect downstream components from electrical stress.
  • Quick Output Discharge: It also includes a quick output discharge feature that provides a rapid discharge of the load capacitance when the switch is turned off, ensuring a faster turn-off response and system readiness for subsequent operations.

Applications

The versatility of the TPS22925CYPHR load switch makes it suitable for a broad array of applications. It is widely used in:

  • Smartphones, Tablets, and Wearable Devices
  • Wireless Headsets and Audio Equipment
  • Portable Medical Devices
  • Power Management for IoT Devices
  • Energy Harvesting Systems
  • Peripheral Ports in Computers and Laptops

With its advanced features and robust performance, the TPS22925CYPHR from Texas Instruments represents a superior choice for designers aiming to implement efficient power management in their electronic products.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2533 $50.6600
425+ $0.2373 $100.8525
655+ $0.2293 $150.1915
940+ $0.2133 $200.5020
1,220+ $0.2053 $250.4660
1,525+ $0.1972 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,760 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess