EN
  • EN
  • DE

TPS22925CNYPHT

Part No TPS22925CNYPHT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 3A 6DSBGA / Power Switch 1-OUT 3A 13.1Ohm 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.65 V ~ 3.6 V
Current - Output (Maximum) 3A
Rds On (Typ) 9.2 mOhm
Features Slew Rate Controlled
Fault Protection Reverse Current
Operating Temperature Range -40°C ~ 105°C (TA)
Package 6-XFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 797876-TPS22925CNYPHT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS22925
Introduction Date December 11, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS22925CNYPHT CAD Model

Description

The TPS22925CNYPHT from Texas Instruments is a high-performance, single-channel load switch designed for power management applications. This compact and efficient component is ideal for systems that require minimal power consumption and space-saving solutions.

Key Features:

  • Ultra-Low On-Resistance (Ron): The TPS22925CNYPHT boasts an ultra-low on-resistance of typically 28 mΩ at 5.5 V, which helps to reduce power loss and improve efficiency in power distribution systems.
  • Low Input Voltage Range: This load switch operates over a wide input voltage range from 0.9 V to 5.5 V, making it versatile and suitable for a variety of low-voltage applications, including those powered by Li-Ion batteries or 5 V rails.
  • Quick Output Discharge: The device features a quick output discharge transistor that provides a rapid discharge of the output capacitance when the switch is turned off, thereby preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The TPS22925CNYPHT is designed with a controlled slew rate to minimize inrush current, reducing system voltage droop and mitigating the risk of power rail collapse.
  • Small Package Size: Encased in a compact 6-pin 1.5-mm x 1-mm DSBGA package, this load switch is optimized for space-constrained applications such as portable electronics, wearables, and Internet of Things (IoT) devices.

Applications:

With its versatile feature set, the TPS22925CNYPHT is suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Portable Media Players
  • Wearable Technology
  • IoT Devices
  • Power Management for Peripheral Ports

Technical Specifications:

Parameter Value
Input Voltage Range (VIN) 0.9 V to 5.5 V
On-Resistance (RON) Typically 28 mΩ @ 5.5 V
Maximum Continuous Current (IOUT) 2 A
Operating Temperature Range -40°C to 85°C
Package Type DSBGA-6

Overall, the TPS22925CNYPHT from Texas Instruments is an excellent choice for designers looking to enhance power efficiency and save board space without sacrificing performance.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7296 $51.0720
170+ $0.5987 $101.7790
260+ $0.5800 $150.8000
360+ $0.5613 $202.0680
465+ $0.5426 $252.3090
620+ $0.4865 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,435 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess