EN
  • EN
  • DE

1SMA5928BT3G

Part No 1SMA5928BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 13V 5% 7Ohm 1500mW Automotive 2-Pin SMA T/R / DIODE ZENER 13V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 7 Ohm
Current - Reverse Leakage @ Vr 500nA @ 9.9V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 005376-1SMA5928BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name 1SMA5928B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMA5928BT3G CAD Model

Description

Product Overview: 1SMA5928BT3G - ON Semiconductor

The 1SMA5928BT3G is a robust zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance device is engineered to provide precise voltage regulation with a nominal zener voltage of 3.9V, making it an essential component in a wide range of electronic circuits.

Key Features

  • Zener Voltage (VZ): 3.9V
  • Power Dissipation (PD): 1.5 Watts
  • Package: SMA (DO-214AC)
  • Configuration: Single
  • Operating Temperature Range: -55°C to +150°C
  • Tolerance: ±5%
  • Surge Current Capability: Excellent

The device is encapsulated in a highly reliable SMA (DO-214AC) package, which not only offers a compact footprint but also provides excellent power dissipation capabilities of up to 1.5 watts. This makes the 1SMA5928BT3G an ideal choice for high-density circuit boards where space is at a premium and thermal performance is critical.

Applications

The 1SMA5928BT3G is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Its ability to handle surge currents effectively makes it particularly useful in protecting sensitive electronic components against voltage spikes and transients. Furthermore, the zener diode's tight voltage tolerance ensures reliable operation in critical applications where voltage stability is paramount.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 1SMA5928BT3G is no exception. It is produced to meet the highest industry standards, ensuring both consistent performance and reliability. The device's operating temperature range of -55°C to +150°C allows for deployment in environments with extreme temperature variations, further underlining its robustness.

For designers and engineers looking for a dependable zener diode that offers precision voltage regulation, the 1SMA5928BT3G from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1145 $50.3800
935+ $0.1073 $100.3255
1,450+ $0.1036 $150.2200
2,075+ $0.0964 $200.0300
2,695+ $0.0928 $250.0960
3,370+ $0.0891 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,400 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess