EN
  • EN
  • DE

TPS22915CYFPT

Part No TPS22915CYFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 4DSBGA / Power Switch/Driver 1:1 N-Channel 2A 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1.05V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2A
Rds On (Typ) 37mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Supplier Device Package 4-DSBGA
Case / Package 4-XFBGA, DSBGA
Base Product Number TPS22915
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38612-6,296-38612-1,296-38612-2
Standard Package 250
Win Source Part Number 1320391-TPS22915CYFPT
Ultra Librarian 3D Model Ultra Librarian TPS22915CYFPT CAD Model

Description

Overview of Texas Instruments TPS22915CYFPT

The Texas Instruments TPS22915CYFPT is a high-performance, low-resistance, single-channel load switch designed to manage power distribution in various electronic applications. This advanced switch is ideal for systems that require efficient power management and minimal power loss during operation. Its compact form factor and robust feature set make it suitable for portable and battery-powered devices, as well as industrial and automotive applications.

Key Features

  • Low On-Resistance: The TPS22915CYFPT boasts an ultra-low on-resistance (RON), reducing voltage drop and power loss, which is critical for maintaining energy efficiency in electronic systems.
  • Input Voltage Range: It operates over a wide input voltage range from 1.5V to 5.5V, making it versatile for various applications and compatible with many common logic levels.
  • High Continuous Current: This load switch is capable of handling a continuous current of up to 2A, providing ample power for a wide range of components and peripherals.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures that the output voltage is rapidly discharged when the switch is turned off, which is crucial for protecting sensitive downstream components.
  • Controlled Slew Rate: The switch features a controlled slew rate to minimize inrush current, thereby reducing the stress on the power source and extending the life of the overall system.
  • Small Footprint: Encased in a tiny 1.2mm x 1.2mm, 4-pin wafer-chip-scale package (WCSP), the TPS22915CYFPT is designed for space-constrained applications.

Applications

The versatility of the TPS22915CYFPT makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Wireless and IoT devices
  • Power management modules
  • Automotive infotainment and body electronics

With its combination of efficiency, reliability, and compact size, the TPS22915CYFPT from Texas Instruments is an excellent choice for designers looking to optimize power consumption and maximize performance in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,890 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess