EN
  • EN
  • DE

TPS22914BYFPT

Part No TPS22914BYFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 5.5V 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 1.05 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 37 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA
Win Source Part Number 1111396-TPS22914BYFPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22914BYFPT CAD Model

Description

Product Overview: TPS22914BYFPT by Texas Instruments

The TPS22914BYFPT is a high-performance, low RON load switch designed by Texas Instruments to provide efficient power distribution in various electronic systems. This compact and feature-rich component is ideal for applications where power conservation and efficient load management are crucial.

Key Features

  • Ultra-Low On-Resistance: The TPS22914BYFPT boasts an ultra-low on-resistance (RON) which minimizes power loss and improves efficiency, making it suitable for powering sensitive loads.
  • Input Voltage Range: This load switch operates over a wide input voltage range of 1.1V to 5.5V, accommodating a variety of power sources and system voltages.
  • Low Quiescent Current: It features a low quiescent current that reduces standby power consumption, thereby extending battery life in portable applications.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures a rapid discharge of the output capacitance when the switch is turned off, preventing unwanted power residue in the system.
  • Controlled Slew Rate: The device provides a controlled slew rate to minimize inrush current, which can be critical for preventing system voltage droop and protecting downstream components.
  • Compact Package: Housed in a space-saving 6-pin, 1.6mm x 1.6mm wafer chip-scale package (WCSP), the TPS22914BYFPT is optimized for small form factor applications.

Applications

The versatility of the TPS22914BYFPT allows it to be used in a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Wearable Devices
  • Wireless and IoT Devices
  • Portable Medical Equipment
  • Power Management for DSPs and Microcontrollers
  • Energy-Efficient and Space-Constrained Applications

With its robust feature set and efficient performance, the TPS22914BYFPT from Texas Instruments is a reliable choice for designers looking to enhance power management in their next-generation electronic products. Its integration of protection features, along with its low power consumption, makes it an essential component for modern, energy-conscious designs.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2137 $50.2195
500+ $0.2002 $100.1000
780+ $0.1935 $150.9300
1,115+ $0.1799 $200.5885
1,445+ $0.1732 $250.2740
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 434,590 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess