EN
  • EN
  • DE

TPS22912CYZVR

Part No TPS22912CYZVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 2A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.4 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 1111394-TPS22912CYZVR
Family Name TPS22912
Introduction Date May 07, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22912CYZVR CAD Model

Description

Product Overview: TPS22912CYZVR by Texas Instruments

The TPS22912CYZVR is a high-performance, low rON load switch designed by Texas Instruments to provide power distribution and management solutions in various electronic applications. This compact and efficient device is an integral component in modern electronics, ensuring that power is allocated effectively while protecting the system from potential damage caused by overcurrent conditions.

Key Features

  • Low On-Resistance: The TPS22912CYZVR boasts an ultra-low on-resistance (rON) of typically 8 mΩ at a 5V gate drive, which minimizes power loss and ensures efficient power distribution to the load.
  • Input Voltage Range: This load switch operates over a wide input voltage range from 1.5V to 5.5V, making it versatile for various applications and compatible with many different types of electronic devices.
  • Current Handling: With a maximum continuous current rating of 2A, the TPS22912CYZVR is capable of handling substantial power requirements for a variety of loads.
  • Quick Output Discharge: The integrated quick output discharge transistor provides a rapid discharge of the load capacitance when the switch is turned off, which is crucial for power-down and energy-saving modes.
  • Controlled Slew Rate: The device features a controlled slew rate to help reduce inrush current, which can be critical in preventing system voltage drops and ensuring stable operation.
  • Protection Features: It includes robust protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout (UVLO), which safeguard both the load switch and downstream components from damage.
  • Compact Package: Housed in a tiny 1.5mm x 1.5mm, 6-pin ultra-thin DSBGA package, the TPS22912CYZVR saves valuable board space and is suitable for space-constrained applications.

Applications

The TPS22912CYZVR is ideal for a broad range of applications, including but not limited to:

  • Smartphones, tablets, and other portable electronics
  • Power management for peripheral ports (USB, HDMI, etc.)
  • Wearable technology with power-sensitive requirements
  • SSDs and other memory storage devices
  • Point-of-load power distribution systems

With its combination of efficiency, reliability, and protection features, the TPS22912CYZVR from Texas Instruments stands out as a top choice for designers looking to optimize their power management strategies in compact, high-performance electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4044 $50.5500
305+ $0.3319 $101.2295
470+ $0.3215 $151.1050
645+ $0.3111 $200.6595
835+ $0.3008 $251.1680
1,115+ $0.2696 $300.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess