EN
  • EN
  • DE

TPS2220BPWP

Part No TPS2220BPWP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PC CRD PWR-INT SWTCH 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Win Source Part Number 055464-TPS2220BPWP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TPS2220BPWP CAD Model

Description

Product Overview: TPS2220BPWP by Texas Instruments

The TPS2220BPWP is a versatile, power interface switch designed by Texas Instruments to provide integrated solutions for managing power distribution in hot-swap and plug-in applications. This advanced product ensures reliable power management and is commonly used in systems where multiple supply voltages and types are involved.

Key Features

  • Dual-Slot Power Interface Switch: The TPS2220BPWP is capable of handling power distribution for dual slots, making it an ideal choice for systems that require simultaneous power management across multiple channels.
  • Programmable Current Limiting: This device features programmable current limiting which protects the system from overcurrent conditions, ensuring the safe operation of connected devices.
  • Power Distribution Control: With built-in power distribution control, the TPS2220BPWP allows for precise management of power sequencing and distribution, enhancing system stability and reliability.
  • Thermal Shutdown Protection: The thermal shutdown feature helps prevent damage to the device and the system by shutting down operations if the temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the supply voltage is within specified limits, thus safeguarding the system against undervoltage conditions.

Applications

The TPS2220BPWP is suited for a variety of applications that require efficient and reliable power management. It is particularly useful in:

  • Hot-swap and redundant power supplies
  • PCMCIA / CardBus slots
  • Portable and docking station power management
  • Peripheral bay power switches

Product Specifications

The TPS2220BPWP is packaged in a 24-Pin HTSSOP (PWP) package, offering a compact footprint for space-constrained applications. It operates over a wide temperature range, ensuring performance across diverse operating conditions. The device supports a broad voltage range, accommodating various power supply requirements.

Conclusion

With its robust feature set and flexible applications, the TPS2220BPWP from Texas Instruments stands out as a superior power interface switch. Its programmable current limits, thermal protection, and UVLO make it a safe, reliable, and essential component for any power-sensitive design.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7555 $52.3545
45+ $2.2610 $101.7450
69+ $2.1903 $151.1307
95+ $2.1197 $201.3715
123+ $2.0490 $252.0270
164+ $1.8370 $301.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess