EN
  • EN
  • DE

TPS2216ADB

Part No TPS2216ADB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PCMCIA PWR SW 30-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 750mA
Rds On (Typ) 140 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 70°C (TA)
Case / Package 30-SSOP
Win Source Part Number 139449-TPS2216ADB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2216ADB CAD Model

Description

Product Overview: TPS2216ADB from Texas Instruments

The TPS2216ADB is a versatile and robust power distribution switch designed by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to handle power management tasks with efficiency and reliability. It is an ideal component for applications that require distribution and switching of power from a single source to multiple loads with operational safety and protection features.

Key Features

  • Dual-Slot Power Interface Switch: The TPS2216ADB provides two independent power distribution paths, making it suitable for dual-slot systems. This feature allows for simultaneous management of power in multiple channels.
  • Current Limiting: Each channel of the TPS2216ADB is equipped with programmable current limiting to protect the system from overcurrent conditions. This ensures the longevity and stability of both the power switch and the system it serves.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents damage due to overheating. If the junction temperature exceeds a safe threshold, the switch automatically turns off, thus safeguarding the system components.
  • Under-voltage Lockout (UVLO): The TPS2216ADB has an under-voltage lockout that ensures the switch remains off if the input voltage drops below a certain level, preventing erratic system behavior.
  • Fast Transient Response: Designed to respond quickly to transient loads, the TPS2216ADB ensures a stable power supply even during sudden changes in load conditions.

Applications

  • Notebook Computers
  • Desktop Docking Stations
  • Peripheral Ports
  • Hot-Swap Supplies

The TPS2216ADB from Texas Instruments is housed in a compact 30-pin SSOP (Shrink Small Outline Package), which makes it suitable for space-constrained applications. Its integrated charge pump requires minimal external components, which simplifies the design and reduces the overall footprint of the power management system in the end product.

With its combination of protection features, dual-channel operation, and compact design, the TPS2216ADB stands out as a reliable and efficient solution for power distribution in a variety of electronic systems. Whether it's for personal computing devices or industrial applications, the TPS2216ADB offers a high level of performance and protection that designers and engineers can trust.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7764 $52.6584
14+ $7.2012 $100.8168
22+ $6.9762 $153.4764
30+ $6.7511 $202.5330
39+ $6.5261 $254.5179
52+ $5.8510 $304.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess