EN
  • EN
  • DE

TPS2211APWPRG4

Part No TPS2211APWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR I/F SWTCH PC CARD20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-HTSSOP
Win Source Part Number 055453-TPS2211APWPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2211APWPRG4 CAD Model

Description

The TPS2211APWPRG4 is a state-of-the-art, single-slot power interface switch from Texas Instruments, designed to manage power distribution from a single supply to multiple peripherals in portable electronic devices. This integrated circuit is housed in a 20-TSSOP (0.173", 4.40mm Width) package, offering a compact solution for power management in space-constrained applications.

Key Features

  • Integrated Single-Slot Power Switch: The TPS2211APWPRG4 provides a high level of integration, reducing the need for multiple components and simplifying the design process.
  • Adjustable Current Limiting: Designers can set the current limit to match the requirements of their specific application, ensuring optimal performance and protection for connected devices.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the device and the system from damage due to overheating or short circuits, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the supply voltage drops below a certain threshold, preventing erratic operation.
  • Low On-Resistance: The TPS2211APWPRG4 boasts a low on-resistance, which minimizes power loss and heat generation when the switch is on.

Applications

The versatility of the TPS2211APWPRG4 makes it suitable for a wide range of applications, including:

  • Notebook and laptop computers
  • Tablets and other portable devices
  • USB hubs and peripheral power management
  • Docking stations
  • Portable medical devices

Technical Specifications

Parameter Value
Package / Case 20-TSSOP
Output Current Adjustable
On-Resistance Typically 70 mOhms
Operating Temperature -40°C to 85°C
Supply Voltage 2.7V to 5.5V

With its robust feature set and Texas Instruments' reputation for quality, the TPS2211APWPRG4 is an excellent choice for designers looking to implement efficient and reliable power distribution in their next portable electronic project.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9484 $52.1620
130+ $0.7782 $101.1660
200+ $0.7539 $150.7800
275+ $0.7296 $200.6400
355+ $0.7053 $250.3815
475+ $0.6323 $300.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess