EN
  • EN
  • DE

TPS2206IDBLE

Part No TPS2206IDBLE
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DUAL-SLOT PC CARD POWER-INTERFACE SWITCH WITH RESET FOR SERIAL PCMCIA CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Texas Instruments
Win Source Part Number 219991-TPS2206IDBLE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2206IDBLE CAD Model

Description

The TPS2206IDBLE is a state-of-the-art Power Distribution Switch designed by Texas Instruments to provide a robust power management solution for dual-slot applications. This integrated circuit is specifically engineered to facilitate the distribution and protection of power in systems that require multiple supply voltages and currents. It is an ideal component for a wide range of portable and fixed electronics where space is at a premium and efficient power distribution is crucial.

Key Features

  • Dual-Slot Power Management: The TPS2206IDBLE is capable of managing power for two slots simultaneously, making it perfect for systems with multiple peripherals.
  • Current Limiting Protection: Each channel of the switch is protected against overcurrent situations, ensuring the safety and longevity of the device and the system it powers.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents damage from overheating by automatically turning off when the junction temperature exceeds safe limits.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch operates only when the input voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • High-Efficiency Operation: Designed with efficiency in mind, the TPS2206IDBLE minimizes power loss and heat generation, contributing to the overall energy efficiency of the system.

Applications

The TPS2206IDBLE is suitable for a variety of applications, including but not limited to:

  • Notebook computers
  • Tablet PCs
  • Docking stations
  • Peripheral power management

Product Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Output Current (Max) 1A per channel
Operating Temperature -40°C to 85°C
Package 30-SSOP (DBL)

With its advanced features and reliable performance, the TPS2206IDBLE from Texas Instruments is an excellent choice for designers seeking a compact, efficient, and secure power management solution.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess