EN
  • EN
  • DE

DG412CY+

Part No DG412CY+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / Analog Switch Quad SPST 16-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 45 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 772652-DG412CY+
Popularity Medium
Supply and Demand Status Limited
Family Name DG412
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG412CY+ CAD Model

Description

Maxim Integrated's DG412CY+: High-Performance, Quad SPST, CMOS Analog Switches

The DG412CY+ is a state-of-the-art product from Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This device is part of the DG412 series, which are monolithic quad single-pole single-throw (SPST) analog switches. These switches are designed to provide high-performance switching solutions for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

The DG412CY+ is fabricated with Maxim's proprietary silicon-gate process, which gives it excellent precision and robustness. The switch conducts equally well in both directions when on and blocks up to the power supply levels when off. This feature, combined with low charge injection, makes it an ideal choice for precision analog signal switching.

Key Features:

  • Low on-resistance: Typically 100 ohms, which ensures minimal signal distortion and power loss.
  • Fast switching speeds: Turn-on and turn-off times are typically 175ns and 145ns, respectively, providing efficient performance in time-critical applications.
  • Low power consumption: The device operates with a single +15V to -15V power supply, making it suitable for portable and low-power applications.
  • High off-isolation: -75dB at 1MHz, which minimizes crosstalk between channels.
  • Low charge injection: 10pC for precise signal handling.
  • TTL/CMOS-logic compatible: This ensures easy integration with digital systems.

The DG412CY+ comes in a compact 16-pin SOIC package, which is ideal for space-constrained applications. Its enhanced durability and reliability make it a preferred choice for designers looking to implement accurate and efficient analog switching mechanisms in their circuits.

Maxim Integrated's commitment to quality ensures that the DG412CY+ meets the highest standards of performance and reliability. Whether you are designing a critical medical device or a sophisticated communication system, the DG412CY+ offers the precision and dependability that your project demands.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess