EN
  • EN
  • DE

TPS2206ADAPR

Part No TPS2206ADAPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.4A DUAL PWR INT SW 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HTSSOP
Win Source Part Number 108702-TPS2206ADAPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2206ADAPR CAD Model

Description

The TPS2206ADAPR is a high-quality, dual-slot PC Card power-interface switch crafted by the renowned Texas Instruments. Designed to facilitate the management of power distribution within PC Card applications, this advanced piece of technology is an essential component for devices utilizing PC Card slots, such as laptops and embedded systems.

Key Features

  • Integrated Switching: The TPS2206ADAPR includes two 1-A switches for the regulation of VCC and VPP CardBus power to two slots, ensuring efficient power management and distribution.
  • Adjustable Current Limiting: This device features programmable current limits, allowing for customization based on the needs of the specific application, thereby enhancing the protection of the circuit from overcurrent conditions.
  • Thermal Shutdown: To ensure the device operates within safe temperature ranges, the TPS2206ADAPR is equipped with a thermal shutdown feature that prevents overheating and potential damage.
  • Low Dropout Voltage: The low dropout voltage characteristic minimizes power loss and improves the efficiency of the power interface switch, making it ideal for battery-powered applications.

Applications

The versatility of the TPS2206ADAPR makes it suitable for a wide range of applications, including:

  • Notebook and laptop computers
  • Portable instrumentation
  • PC Card hot swap supplies
  • Embedded systems with PC Card expansion slots

Technical Specifications

The TPS2206ADAPR is designed to meet rigorous performance standards. Some of its technical specifications include:

  • Package: 24-Pin HTSSOP (PWRPAD)
  • Input Voltage Range: 3.0 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • RoHS Compliant

Quality and Reliability

As with all Texas Instruments products, the TPS2206ADAPR is built with a commitment to quality and reliability. It is designed to meet the stringent industry standards for performance and durability, ensuring that users can count on this power-interface switch to perform consistently in a variety of conditions.

For detailed information, data sheets, and technical support, users can visit the Texas Instruments website or contact their customer support team. The TPS2206ADAPR is not just a component; it's a reliable foundation for powering your PC Card applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4684 $51.8364
50+ $2.0254 $101.2700
77+ $1.9621 $151.0817
106+ $1.8988 $201.2728
137+ $1.8355 $251.4635
183+ $1.6456 $301.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,240 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess