EN
  • EN
  • DE

TPS2202IDF

Part No TPS2202IDF
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PCMCIA PWR SWITCH 30SSOP / Power Switch/Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TPS2202
Standard Package 73 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900702-TPS2202IDF
Ultra Librarian 3D Model Ultra Librarian TPS2202IDF CAD Model

Description

The TPS2202IDF from Texas Instruments is a sophisticated integrated circuit designed to provide power-interface switching for dual-slot PC Card applications. This device is particularly suitable for notebook computers and other portable devices that require the use of PC Cards, also known as PCMCIA cards.

Key Features:

  • Independent Slot Control: The TPS2202IDF is capable of independently controlling the power to each slot, allowing for maximum flexibility and power management efficiency.
  • Short-Circuit Protection: With built-in short-circuit protection, the device ensures safety and reliability by preventing damage to the PC Card and the host system in the event of a fault condition.
  • Low On-Resistance: The switch's low on-resistance minimizes voltage drop and power dissipation, thereby extending battery life in portable applications.
  • Thermal Shutdown: The TPS2202IDF features thermal shutdown protection, which safeguards the device and the system by turning off the power if the temperature exceeds a safe limit.
  • Under-Voltage Lockout: This feature ensures that the switch remains off if the supply voltage is insufficient, preventing erratic operation or damage to the card and system.

Applications:

The device is ideal for a wide range of applications, including:

  • Notebook Computers
  • Portable Instrumentation
  • Mobile Communication Devices
  • PC Card Hot Swap Supplies

Package and Quality:

The TPS2202IDF is offered in a 30-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while maintaining robustness for handling and assembly. The device is manufactured under Texas Instruments' stringent quality control standards, ensuring high reliability and performance for critical applications.

With its combination of power management features, safety protections, and efficient design, the TPS2202IDF from Texas Instruments stands out as an excellent choice for designers looking to optimize the power interface of dual-slot PC Card systems.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7682 $52.7682
3+ $43.2970 $129.8910
4+ $41.9439 $167.7756
5+ $40.5909 $202.9545
7+ $39.2379 $274.6653
9+ $35.1788 $316.6092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess