EN
  • EN
  • DE

TPS2202IDB

Part No TPS2202IDB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Texas Instruments
Win Source Part Number 219988-TPS2202IDB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2202IDB CAD Model

Description

The TPS2202IDB, crafted by the renowned manufacturer Texas Instruments, is an integrated power-management solution specifically designed for dual-slot PC Card applications. This advanced switch is engineered to provide a seamless and efficient interface between the system power and the PC Cards, commonly used in notebook computers, docking stations, and other portable devices.

Key Features

  • Independent Slot Control: The TPS2202IDB allows for independent voltage control for each slot, enabling the use of 3.3V, 5V, or mixed-voltage PC Cards. This versatility ensures compatibility with a wide range of PC Card standards, including CardBus.
  • Built-In Protection Circuits: The device includes overcurrent and thermal protection circuits that safeguard both the system and the PC Cards from potential damage. In the event of an overcurrent condition, the TPS2202IDB will automatically shut down the affected slot, preventing harm to the card and the system.
  • Low RON Switches: The TPS2202IDB features low on-resistance (RON) FET switches, which reduce power consumption and heat generation, enhancing the overall efficiency of the system.
  • Short-Circuit Protection: The device is equipped with short-circuit protection, which is essential for preventing damage when a PC Card is incorrectly inserted or if a fault occurs within the card itself.

Applications

The TPS2202IDB is ideal for a variety of applications that require reliable power switching and distribution for PC Cards. Its primary applications include:

  • Notebook Computers
  • Docking Stations
  • Portable Instrumentation
  • Portable Communication Devices

Technical Specifications

The TPS2202IDB comes in a compact 30-pin SSOP (DB) package, making it suitable for space-constrained applications. It operates over a wide temperature range of -40°C to 85°C, ensuring performance in diverse environmental conditions. The device also supports a broad input voltage range, accommodating various system power requirements.

Ordering and Quality

When ordering the TPS2202IDB, you can expect the quality and support that Texas Instruments is known for. The product is available through Texas Instruments' distribution network, ensuring availability for both small-scale and bulk requirements. Additionally, the device is supported by Texas Instruments' comprehensive technical documentation, making integration into your system as smooth as possible.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess