EN
  • EN
  • DE

TPS2202AI

Part No TPS2202AI
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL-SLOT PC CARD POWER-INTERFACE SWITCH WITH RESET FOR SERIAL PCMCIA CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272184-TPS2202AI
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2202AI CAD Model

Description

The TPS2202AI from Texas Instruments is a robust, dual-slot PC Card power-interface switch designed to facilitate the supply of power to two independent PC Card slots. It is an integral component for systems that support PC Card standards, including PCMCIA CardBus and other applications requiring multiple slot configurations.

Engineered to optimize power management, the TPS2202AI integrates several features that enhance its performance and reliability. It boasts short-circuit and thermal protection to ensure the safety and longevity of both the power switch and the PC Cards. The device automatically limits the output current to a safe level during overcurrent conditions, and a thermal protection circuit turns off the switch if the junction temperature becomes excessively high.

The TPS2202AI operates with a supply voltage range of 3 V to 5.5 V, making it versatile for various system designs. Its dual-slot configuration allows for independent control of the VCC and VPP power supplies to each slot, which can be turned on and off via separate enable inputs. This level of control ensures that power is efficiently distributed and conserved, which is particularly beneficial for battery-powered devices.

Additionally, this high-performance product features an under-voltage lockout function that prevents operation when the input voltage falls below a certain threshold, further protecting the system from unstable conditions. With built-in charge pumps that eliminate the need for external components, the TPS2202AI simplifies design and reduces board space requirements.

The TPS2202AI comes in a 24-pin SSOP (Shrink Small Outline Package), offering a compact solution that is easy to integrate into a wide range of applications. Its industrial standard compliance ensures reliability and interoperability with various PC Card technologies.

In summary, the TPS2202AI from Texas Instruments is a feature-rich, dual-slot PC Card power-interface switch that delivers safety, efficiency, and high performance, making it an excellent choice for portable and desktop systems requiring PC Card functionality.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess