EN
  • EN
  • DE

TPS2113APWRG4

Part No TPS2113APWRG4
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Max) 1.25A
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 056232-TPS2113APWRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS2113APWRG4 CAD Model

Description

Overview of Texas Instruments TPS2113APWRG4

The TPS2113APWRG4 is an advanced power multiplexer from Texas Instruments (TI) designed to seamlessly switch between two power sources. This high-performance device is an ideal solution for systems that require reliable and automatic transitioning between different power supplies, such as battery backup systems, dual-battery electronics, or any application that demands a continuous power supply.

Key Features

  • Automatic Switching: The TPS2113APWRG4 can automatically select between two power sources, providing an uninterrupted power supply to the load. This feature is particularly useful in applications where power continuity is critical.
  • Wide Voltage Range: This power multiplexer operates over a broad voltage range from 2.8V to 5.5V, making it versatile for various applications and compatible with a wide range of power sources.
  • Current Limiting: It includes built-in current limiting features that protect the device and the load from excessive current draw, enhancing system reliability.
  • Low RON: The TPS2113APWRG4 boasts a low on-resistance (RON) that minimizes voltage drop and power dissipation across the switch, thereby improving overall efficiency.
  • Cross-Conduction Blocking: The device is designed to prevent cross-conduction when switching between sources, which helps to avoid any potential damage from simultaneous connection to both power sources.

Applications

The versatile nature of the TPS2113APWRG4 makes it suitable for a wide array of applications, including:

  • Redundant power supply systems
  • Power supply selection for multi-battery devices
  • Power path controllers for portable electronics
  • Industrial and medical equipment with dual power sources

Package and Quality

The TPS2113APWRG4 is offered in a compact TSSOP-8 (PW) package, which is designed to occupy minimal space on a printed circuit board (PCB). The device is part of TI's commitment to high-quality and reliable components, ensuring that it meets the stringent requirements of industrial and commercial applications.

With its combination of automatic power source selection, wide voltage range, and built-in protection features, the Texas Instruments TPS2113APWRG4 power multiplexer is a robust solution for managing dual-power sources in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $5.3642
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $6.2254
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.9544
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $6.8142
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,230 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess