Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS2105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-3448-2, 296-3448-6, 296-3448-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900696-TPS2105DBVT
Ultra Librarian 3D Model Ultra Librarian TPS2105DBVT CAD Model

Description

Product Overview: TPS2105DBVT from Texas Instruments

The TPS2105DBVT is a highly versatile and efficient power management integrated circuit (PMIC) designed by Texas Instruments (TI), renowned for its performance and reliability in power supply solutions. This advanced chip is an ideal choice for portable and space-constrained applications due to its small package size and low power consumption.

Key Features

  • Input Voltage Range: The TPS2105DBVT operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with multiple power sources.
  • Output Current: It is capable of delivering a significant output current, which is essential for driving various loads efficiently.
  • Low Quiescent Current: The device features an exceptionally low quiescent current that minimizes power loss when the device is in standby mode, thus extending battery life in portable applications.
  • High Efficiency: With its high efficiency, the TPS2105DBVT ensures minimal power loss during operation, which is critical for heat-sensitive applications.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, thereby enhancing system reliability and safety.
  • Package Type: The TPS2105DBVT comes in a compact SOT-23-6 package, which is suitable for space-constrained designs without compromising on performance.

Applications

The TPS2105DBVT is designed to meet the demands of a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and IoT devices
  • Power supply modules
  • Medical and healthcare equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TPS2105DBVT is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets TI's stringent standards for performance and reliability. Customers can trust the TPS2105DBVT for their critical applications where consistent power management is key.

In summary, the TPS2105DBVT from Texas Instruments is a powerful and reliable solution for efficient power management across a diverse array of electronic applications. Its combination of wide input voltage range, high output current capability, low quiescent current, and thermal protection makes it a top choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $18.7446
ECAD model for LTC4412HS6#WTRMPBF
Texas Instruments
AUTOMOTIVE IDEAL DIODE WITH CIRC
Lowest to $3.2256
ECAD model for LM74910QRGERQ1
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
ECAD model for LTC1473IGN#TRPBF
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
ECAD model for LTC4419IMSE#TRPBF
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $13.9438
ECAD model for LTC4412ES6#WTRMPBF
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $9.7792
ECAD model for LTC4416IMS-1
Analog Devices Inc.
IC OR CTRLR N+1 16SOIC
Lowest to $19.5582
ECAD model for MAX5944ESE+
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
ECAD model for LT4320IMSE-1#TRPBF
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $3.1695
ECAD model for LTC4412HVIS6#WTRMPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0812 $56.5684
16+ $6.6307 $106.0912
24+ $6.4235 $154.1640
33+ $6.2163 $205.1379
42+ $6.0091 $252.3822
56+ $5.3875 $301.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention