EN
  • EN
  • DE

TPS2069CDBVR

Part No TPS2069CDBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 76 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Win Source Part Number 033650-TPS2069CDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS2069C
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2069CDBVR CAD Model

Description

Product Overview: Texas Instruments TPS2069CDBVR

The TPS2069CDBVR from Texas Instruments is a state-of-the-art power management integrated circuit that specializes in USB power distribution. This device is designed to efficiently manage up to 1.5A of continuous load current across its channels. The TPS2069CDBVR is housed in a compact 6-pin SOT-23 package, making it an ideal solution for space-constrained applications.

Key Features

  • Current Management: Capable of delivering up to 1.5A of continuous current, this IC ensures stable power supply for USB devices.
  • Overcurrent Protection: The TPS2069CDBVR features built-in overcurrent protection to safeguard USB ports and connected devices from excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown function prevents overheating, enhancing the durability and longevity of the device.
  • Distribution Efficiency: With multiple power distribution options, this IC allows for flexible design in managing power across USB ports.
  • Voltage Range: The device operates over an input voltage range of 2.7V to 5.5V, compatible with standard USB power specifications.

Applications

The TPS2069CDBVR is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • USB Hubs
  • Consumer Electronics
  • Peripheral Ports for Computers and Laptops
  • Portable Device Charging

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2069CDBVR is no exception. It is built to meet high-quality standards, ensuring reliable performance in a range of environmental conditions. The device also meets or exceeds industry standards for power management solutions, providing designers with confidence in their power supply designs.

Summary

In conclusion, the TPS2069CDBVR from Texas Instruments is a robust, efficient, and compact solution for USB power distribution needs. With its integrated protection features and flexible power management capabilities, it stands as an excellent choice for engineers and designers looking to enhance the power distribution efficiency and safety of their USB-enabled devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0971 $50.0065
1,255+ $0.0797 $100.0235
1,945+ $0.0772 $150.1540
2,680+ $0.0747 $200.1960
3,465+ $0.0722 $250.1730
4,630+ $0.0648 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess