EN
  • EN
  • DE

TPS2066TDGNRQ1

Part No TPS2066TDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR-DIST SW DL CURR-LMT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1111347-TPS2066TDGNRQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2066TDGNRQ1 CAD Model

Description

Overview of TPS2066TDGNRQ1 from Texas Instruments

The TPS2066TDGNRQ1 is a state-of-the-art, automotive-compliant, power-distribution switch designed by Texas Instruments to address the stringent requirements of power management within vehicular systems. This robust device is specifically engineered to facilitate the distribution and protection of power in applications that are exposed to the harsh environments typical in automotive contexts.

Key Features

  • High-Voltage Capability: The TPS2066TDGNRQ1 is capable of handling input voltages ranging from 4.5V to 5.5V, making it versatile for various automotive power systems.
  • Multiple Output Channels: Equipped with dual channels, this device can manage more than one load, providing flexibility in power distribution.
  • Current-Limiting Function: To protect against overcurrent conditions, the TPS2066TDGNRQ1 incorporates a current-limiting feature that helps prevent damage to the power switch and the downstream components.
  • Thermal Shutdown Protection: The inclusion of thermal shutdown protection ensures that the device operates within safe temperature ranges, thereby preventing thermal overload and potential system failures.
  • Reverse Voltage Protection: This device is designed to withstand reverse voltage conditions, safeguarding the circuitry from potential damage due to incorrect power connections.

Automotive Applications

The TPS2066TDGNRQ1 is ideal for a variety of applications within the automotive sector, including but not limited to:

  • USB hubs and ports
  • Infotainment systems
  • Navigation units
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

As an automotive-qualified product, the TPS2066TDGNRQ1 meets the rigorous AEC-Q100 standards for reliability and performance. Texas Instruments' commitment to quality ensures that this power distribution switch operates reliably in the demanding conditions encountered in automotive environments, including temperature extremes and vibration.

Package and Availability

The TPS2066TDGNRQ1 comes in a compact 8-pin MSOP (DGK) package, which is suitable for space-constrained applications. Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of this device into automotive systems.

For engineers and designers looking for a reliable power distribution solution for their automotive projects, the TPS2066TDGNRQ1 offers the performance, protection, and peace of mind required to keep vehicular electronics running safely and efficiently.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3765 $55.0600
90+ $1.1295 $101.6550
140+ $1.0942 $153.1880
190+ $1.0589 $201.1910
245+ $1.0236 $250.7820
330+ $0.9177 $302.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,575 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess