EN
  • EN
  • DE

TPS2066CDGNR

Part No TPS2066CDGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DIST Dual 5.5V 1.61A 8-Pin HVSSOP EP T/R / IC CURR-LIMIT PWR-DIST SW 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 083884-TPS2066CDGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2066C
Introduction Date March 01, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2066CDGNR CAD Model

Description

Product Overview: Texas Instruments TPS2066CDGNR

The Texas Instruments TPS2066CDGNR is a high-performance, single-channel, current-limited, power-distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. Packaged in an 8-pin MSOP (DGN) package, it is designed to provide up to 1.5A of continuous load current to satisfy the increased power demands of modern USB peripherals.

Key Features

  • Current-Limiting Protection: The TPS2066CDGNR features integrated current-limiting circuitry which safeguards the device and the USB port from overcurrent conditions. This ensures reliable protection for both the power switch and the downstream devices it powers.
  • Thermal Shutdown: With built-in thermal shutdown, the device prevents overheating by automatically shutting off the output when the internal temperature exceeds the thermal shutdown threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch remains off when the input voltage falls below a specific threshold, preventing erratic operation at low voltages.
  • Fast Overcurrent Response: The TPS2066CDGNR is capable of responding quickly to overcurrent events, which is critical for protecting circuit components from potential damage.
  • Reverse Voltage Protection: This power-distribution switch is designed to protect against reverse voltage, which can occur if the power supply is connected backward.

Applications

The TPS2066CDGNR is versatile and can be used in various applications that require power distribution with load switching and current limiting. Its primary use is in USB hubs, docking stations, and other peripherals, but it is also suitable for battery-charging circuits, hot-swap power supplies, and portable consumer electronics.

Quality and Reliability

As with all Texas Instruments products, the TPS2066CDGNR is manufactured to the highest quality standards. It is designed for a long operational life and reliability, which is essential for mission-critical applications where uptime and performance are paramount.

Easy Integration

With its small form factor and minimal external components required for operation, the TPS2066CDGNR is easy to integrate into existing designs, simplifying the development process and accelerating time-to-market for new USB-powered devices.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the TPS2066CDGNR datasheet.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8107 $54.3210
70+ $1.4857 $103.9990
105+ $1.4393 $151.1265
145+ $1.3928 $201.9560
190+ $1.3464 $255.8160
250+ $1.2071 $301.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess