EN
  • EN
  • DE

TPS2066ADRBT

Part No TPS2066ADRBT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER-DIST SWITCH 2CH 8SON / USB Power Switch Dual 5.5V 1.6A 8-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 1A
Rds On (Typ) 70 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 797866-TPS2066ADRBT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS2066A
Introduction Date February 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2066ADRBT CAD Model

Description

Overview of Texas Instruments TPS2066ADRBT

The TPS2066ADRBT from Texas Instruments is a powerful, single-channel, current-limited, power-distribution switch designed for applications where heavy capacitive loads and short circuits are likely to be encountered. This integrated circuit (IC) is part of the TPS206x family and is optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Output Current Limiting: The TPS2066ADRBT offers an accurate current limit set at 1.5A (typical) to prevent damage to host devices due to overcurrent conditions. This feature enhances the safety and reliability of the system it is integrated into.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device ensures safe operation by automatically shutting down output if the junction temperature becomes excessively high.
  • Reverse Voltage Protection: The IC protects itself and the downstream devices from potential damage caused by reverse voltage conditions.
  • Under-Voltage Lockout (UVLO): The TPS2066ADRBT has an UVLO feature that ensures the switch remains off until the input voltage has reached a valid level for operation.
  • Fast Transient Response: The device is designed to handle fast transients on the bus line, providing stable operation for sensitive downstream components.

Applications

Thanks to its robust feature set, the TPS2066ADRBT is suitable for a variety of applications, including:

  • USB hubs, peripherals, and midspan/injector power controllers
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial controls

Package and Quality

The TPS2066ADRBT comes in a compact 3 mm x 3 mm, 8-pin SON package, making it ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, and this product is no exception, providing both consistent performance and durability.

Overall, the TPS2066ADRBT is a high-performance solution for power distribution challenges, offering the necessary protections and features for a wide range of electronic devices and systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6478 $57.6730
75+ $1.3521 $101.4075
115+ $1.3098 $150.6270
160+ $1.2676 $202.8160
205+ $1.2253 $251.1865
275+ $1.0986 $302.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,342 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess