The TPS2062QDGNRQ1 is a robust, automotive-grade, dual-channel, power-distribution switch designed by Texas Instruments to manage power requirements in complex automotive and industrial applications. This device is part of TI's Power Management portfolio, engineered to ensure reliable operation in systems that must adhere to stringent quality and performance standards.
Key Features
- Output Current: Each channel of the TPS2062QDGNRQ1 can deliver up to 1.5A of continuous current, making it suitable for a wide range of power distribution tasks.
- Operating Voltage: The device operates over a voltage range of 2.7V to 5.5V, accommodating various power supply configurations.
- Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, ensuring long-term reliability.
- Current Limiting: The switch features accurate and programmable current limiting to safeguard connected devices from excessive current draw.
- Reverse Current Blocking: When the switch is off, reverse current blocking is enabled, preventing backflow of current into the source.
- Fast Overcurrent Response: The device reacts swiftly to overcurrent conditions, providing rapid protection for sensitive components.
- Automotive Qualification: The TPS2062QDGNRQ1 meets the rigorous AEC-Q100 Grade 1 standard, certifying its suitability for automotive applications.
Applications
The versatility of the TPS2062QDGNRQ1 allows it to be utilized in various applications, including but not limited to USB hubs, automotive infotainment systems, and power distribution modules. Its dual-channel configuration makes it particularly useful in scenarios where multiple devices need to be powered and protected simultaneously.
Package and Quality
Packaged in a compact 8-pin MSOP (DGN) with a PowerPAD™, the TPS2062QDGNRQ1 is designed for space-constrained environments while providing excellent thermal performance. The device complies with the RoHS directive, emphasizing Texas Instruments' commitment to environmental sustainability.