EN
  • EN
  • DE

TPS2062ADRBR

Part No TPS2062ADRBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR-DIST SW 2CH CURR-LMT 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SON (3x3)
Win Source Part Number 033637-TPS2062ADRBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2062ADRBR CAD Model

Description

Overview of Texas Instruments TPS2062ADRBR

The Texas Instruments TPS2062ADRBR is a state-of-the-art power distribution switch designed for applications that require efficient power management. This device is part of the TPS206x family of power-distribution switches that are intended for USB applications and other power-hungry devices. It is capable of delivering up to 1A of continuous current with an input voltage range of 2.7V to 5.5V, making it versatile for various USB-powered gadgets and battery-operated electronics.

Key Features

  • Current Limiting: The TPS2062ADRBR features programmable current-limiting capabilities which safeguard the device and the system from excessive current draw that can lead to damage or unsafe conditions.
  • Thermal Protection: With built-in thermal shutdown protection, the device automatically turns off if it overheats, providing additional safety and reliability.
  • Fast Transient Response: The switch is designed to respond quickly to transient loads, maintaining stable operation during sudden changes in demand.
  • Distribution Switch: It allows for controlled distribution of power to downstream devices, which is essential for managing multiple peripherals in a system.

Applications

The TPS2062ADRBR is ideal for a wide range of applications, particularly where USB power distribution and peripheral control are required. Common uses include:

  • USB hubs and docking stations
  • Consumer electronics
  • Portable devices
  • Power management for peripheral ports

Package and Quality

The device comes in a compact QFN package, designated as DRB (3.00 mm x 3.00 mm), which is highly suited for space-constrained applications. The TPS2062ADRBR is also RoHS compliant and follows Texas Instruments' commitment to environmentally responsible manufacturing processes.

Conclusion

With its robust protection features, flexible current management, and compact form factor, the Texas Instruments TPS2062ADRBR is an excellent choice for developers and engineers looking to integrate reliable power distribution within their USB-powered designs. Its ability to handle high current loads while ensuring device safety makes it a valuable component in any power-sensitive application.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2592 $51.1104
29+ $3.4948 $101.3492
45+ $3.3856 $152.3520
62+ $3.2763 $203.1306
79+ $3.1671 $250.2009
106+ $2.8395 $300.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess