EN
  • EN
  • DE

TPS2061DGN

Part No TPS2061DGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH PWR DISTRIB 1A 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 081599-TPS2061DGN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2061DGN CAD Model

Description

Product Overview: TPS2061DGN from Texas Instruments

The TPS2061DGN is a state-of-the-art power distribution switch from Texas Instruments, designed for applications where precision current limiting and thermal protection are paramount. This device is part of TI's extensive portfolio of circuit protection solutions, offering both robustness and high performance in a compact package.

Key Features

  • Single Channel Current-Limited Power Switch: The TPS2061DGN features a single channel that provides 1.5A of continuous current, making it ideal for USB and other power-sensitive applications.
  • Overcurrent Protection: This device is engineered to safeguard against excessive current draw, which can lead to system damage, by incorporating an accurate current-limiting feature.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the TPS2061DGN prevents overheating, ensuring the protection of the IC and the system during high power operation or fault conditions.
  • Fast Transient Response: The device is designed to handle fast transients effectively, which is crucial for maintaining stable operation in fluctuating power environments.
  • Reverse Voltage Protection: It also includes reverse voltage protection to prevent damage when the power supply is connected backward.

Applications

The TPS2061DGN is versatile and can be used in a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution switches
  • Portable electronics

Package and Quality

Enclosed in an 8-pin MSOP (DGN) package, the TPS2061DGN offers a compact footprint suitable for space-constrained applications. Its design is optimized for minimal voltage drop and low power dissipation. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent industry standards for reliability and performance.

Summary

In conclusion, the TPS2061DGN from Texas Instruments is an excellent choice for designers looking for a reliable power distribution switch with built-in protection features. Its compact form factor, combined with its robust protection capabilities, makes it an ideal solution for a wide range of power management applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0652 $52.8476
30+ $3.3355 $100.0650
47+ $3.2313 $151.8711
64+ $3.1270 $200.1280
83+ $3.0228 $250.8924
111+ $2.7101 $300.8211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess