EN
  • EN
  • DE

TPS2057ADR

Part No TPS2057ADR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 500MA PWR DIST SWITCH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 1111328-TPS2057ADR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2057ADR CAD Model

Description

The Texas Instruments TPS2057ADR is a high-quality power distribution switch designed for USB and other applications where heavy capacitive loads and short-circuits are likely to be encountered. This integrated circuit is part of the TPS2057A series, which is known for its robust performance and reliability.

Key Features:

  • Multiple Channels: The TPS2057ADR is a triple-channel device, providing three independently controlled 0.5A switches. This feature allows for multiple devices to be powered and managed simultaneously, making it an efficient solution for complex power management requirements.
  • Overcurrent Protection: Each channel has built-in overcurrent protection, which helps to safeguard the device and the downstream components from damage due to excessive current draw.
  • Thermal Shutdown: The power switch also includes a thermal shutdown feature, which protects the device from overheating. It automatically turns off the output when the junction temperature exceeds a safe threshold, thereby preventing thermal runaway.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct voltage levels. If the input voltage drops below a certain threshold, the TPS2057ADR will turn off, preventing erratic operation or damage.
  • Controlled Rise Time: The TPS2057ADR has a controlled rise time, reducing inrush current which is particularly beneficial when managing capacitive loads, thus enhancing system reliability.
  • Active High Enable: The device features an active-high enable input, which simplifies the integration with other logic components in a system.

Applications:

The TPS2057ADR is particularly suited for USB hub and peripheral power management due to its compliance with USB specifications. However, its versatility makes it an excellent choice for other applications such as:

  • Hot plug-in power supplies
  • Power distribution switches
  • Battery-charger circuits
  • Notebook computers

With its small footprint, the TPS2057ADR comes in an 8-pin SOIC package, making it ideal for space-constrained applications. Its operational temperature range from -40°C to 85°C ensures that it can perform reliably in a variety of environments and conditions.

Overall, the TPS2057ADR by Texas Instruments represents a sophisticated, high-performance solution for managing power distribution in a wide range of electronic devices and systems.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5901 $50.1585
210+ $0.4842 $101.6820
320+ $0.4691 $150.1120
445+ $0.4540 $202.0300
570+ $0.4388 $250.1160
765+ $0.3934 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess