EN
  • EN
  • DE

TPS2053BDG4

Part No TPS2053BDG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Tube
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name TPS2053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900689-TPS2053BDG4
Ultra Librarian 3D Model Ultra Librarian TPS2053BDG4 CAD Model

Description

Product Overview: TPS2053BDG4 Power Distribution Switch

The TPS2053BDG4 from Texas Instruments is a robust, feature-rich power distribution switch designed for USB and other power distribution applications. This device is part of TI's power management integrated circuits, ensuring reliable and efficient control of power delivery to downstream peripherals and systems.

Key Features:

  • Multiple Power Distribution Channels: The TPS2053BDG4 offers three individually switchable channels, allowing for precise control over multiple devices or power lines.
  • Integrated Fault Protection: The device includes over-current and thermal protection features to safeguard against potential damage from overloading or excessive heating.
  • Current-Limiting Capabilities: Each channel has built-in current-limiting functionality to prevent excessive current draw, which can be crucial for maintaining the integrity of sensitive electronics.
  • Fast Overcurrent Response: The TPS2053BDG4 reacts swiftly to overcurrent conditions, typically within a few microseconds, minimizing the risk of circuit damage.
  • High-Accuracy Current Sensing: The device's precise current sensing allows for tight control over the power delivered to each channel, ensuring efficient operation.

Applications:

The TPS2053BDG4 is versatile and can be used in a wide range of applications where power distribution and protection are essential. Common use cases include:

  • USB hubs
  • Peripheral power management
  • Hot-swap power supplies
  • Self-powered and bus-powered USB systems
  • Portable consumer electronics

Technical Specifications:

  • Supply Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources.
  • Output Current: Up to 500mA per channel, suitable for USB and other low-power devices.
  • Package: The device is available in a 16-pin SOIC (DGN) package, providing a compact footprint for space-constrained applications.
  • Operating Temperature Range: -40°C to 85°C, ensuring reliable operation across a wide range of environmental conditions.

With its combination of protection features, multiple channels, and robust performance, the TPS2053BDG4 from Texas Instruments stands out as a reliable solution for power distribution and management in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6198 $52.6830
175+ $0.5806 $101.6050
270+ $0.5610 $151.4700
385+ $0.5218 $200.8930
500+ $0.5022 $251.1000
625+ $0.4826 $301.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess