EN
  • EN
  • DE

TPS2052BDRBR

Part No TPS2052BDRBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH PWR DISTRIB DUAL 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SON (3x3)
Win Source Part Number 213302-TPS2052BDRBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2052BDRBR CAD Model

Description

Product Overview: Texas Instruments TPS2052BDRBR

The Texas Instruments TPS2052BDRBR is a state-of-the-art power distribution switch designed for USB applications. This compact and efficient device is housed in a small SON-8 package, making it an ideal choice for space-constrained applications. The TPS2052BDRBR is a dual-channel, current-limited, power-distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Dual Channel: This device integrates two independent channels, each with its own power switch for managing USB peripherals.
  • Current Limiting: Each channel provides a precise current limit to protect the USB ports from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: The TPS2052BDRBR includes an over-temperature protection feature that prevents thermal overload and potential damage to the device and connected components.
  • Fast Overcurrent Response: With rapid response times to overcurrent events, this power switch ensures quick protection for sensitive electronics.
  • Reverse Voltage Protection: The device prevents damage to the system if the input voltage is accidentally reversed.
  • Fault Reporting: An error flag output is available to signal the host controller when an overcurrent, overtemperature, or reverse voltage condition occurs.
  • Low Standby Power: Designed for energy efficiency, the TPS2052BDRBR features a low standby power consumption, making it suitable for battery-powered devices.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off until the input voltage is sufficient to operate the device properly.

Applications

The TPS2052BDRBR is versatile and can be used in a variety of applications. It is particularly suitable for:

  • USB Hubs
  • Peripheral Power Management
  • Hot Plug-In Power Supplies
  • Battery-Charger Circuits
  • Portable Consumer Electronics

With its robust feature set and compact design, the Texas Instruments TPS2052BDRBR is an excellent choice for designers looking to implement reliable power distribution with USB interface support. Its advanced protection features and efficient power management capabilities ensure a seamless and secure user experience across a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4564 $50.2040
270+ $0.3745 $101.1150
415+ $0.3628 $150.5620
570+ $0.3511 $200.1270
740+ $0.3394 $251.1560
990+ $0.3043 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,580 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess