EN
  • EN
  • DE

TPS2052BDGNR

Part No TPS2052BDGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Dual 5.5V 0.75A to 1.25A 8-Pin HVSSOP EP T/R / IC POWER DIST SWITCH DUAL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033627-TPS2052BDGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS2052B
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2052BDGNR CAD Model

Description

Product Overview: Texas Instruments TPS2052BDGNR

The TPS2052BDGNR by Texas Instruments is a state-of-the-art power distribution switch designed for applications where precision and reliability are paramount. This component is part of the TPS2052B series and is tailored for USB applications and other power-distribution systems that require current limiting and thermal protection.

Key Features

  • Multiple Power Distribution Channels: The TPS2052BDGNR offers dual independent channels, allowing for versatile power management across multiple devices.
  • Current Limiting Protection: With built-in current limiting, the device ensures that the power supply is protected from overcurrent conditions, thereby safeguarding connected peripherals.
  • Thermal Shutdown: The thermal shutdown feature adds an extra layer of protection by automatically turning off the output when the junction temperature exceeds safe operating limits.
  • Overvoltage Protection: The device is equipped with overvoltage protection to prevent damage to downstream components due to unexpected voltage spikes.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing erratic operation at low voltages.
  • Fast Transient Response: The TPS2052BDGNR is designed to respond quickly to transient loads, maintaining stable operation during sudden changes in demand.

Applications

The versatility of the TPS2052BDGNR makes it suitable for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Overcurrent and short-circuit protection modules
  • Self-powered and bus-powered USB systems
  • Consumer electronics

Package and Quality

The TPS2052BDGNR comes in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications. It is also RoHS compliant, ensuring adherence to environmental standards. Texas Instruments' commitment to quality means that this product is manufactured with precision and designed for reliability, providing confidence in its performance and longevity in your application.

For detailed specifications and application notes, customers are encouraged to consult the datasheet and technical documentation available on the Texas Instruments website.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8554 $51.3240
125+ $0.8013 $100.1625
195+ $0.7742 $150.9690
280+ $0.7201 $201.6280
365+ $0.6930 $252.9450
455+ $0.6659 $302.9845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,690 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess