EN
  • EN
  • DE

TPS2043DR

Part No TPS2043DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TRIPLE PWR DIS SW 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 140365-TPS2043DR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2043DR CAD Model

Description

The Texas Instruments TPS2043DR is a state-of-the-art power distribution switch designed for applications requiring multiple power switches in a single package. This device is part of the TPS204x family of USB power distribution switches that are ideal for USB and other hot-swap applications.

Key Features

  • Multiple Power Switches: The TPS2043DR contains three independent power distribution switches, providing design flexibility and saving board space.
  • High Accuracy Current Limiting: The device offers a precise current-limiting function to protect the USB port and connected devices from overcurrent conditions.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the TPS2043DR ensures safe operation by preventing overheating and potential damage to the circuit.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switches operate at an appropriate voltage level, enhancing system reliability.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent events, providing rapid protection for sensitive components.

Applications

The TPS2043DR is suitable for a wide range of applications, particularly those requiring hot-swap or plug-and-play functionalities. It is commonly used in:

  • USB Hubs and Peripherals
  • Hot-Swap Power Supplies
  • Portable Electronics
  • Notebook Computers
  • Docking Stations

Technical Specifications

  • Package: The TPS2043DR is offered in a small-outline package (SOIC), which is ideal for space-constrained applications.
  • Input Voltage Range: The device supports an input voltage range from 2.7V to 5.5V, compatible with standard USB power specifications.
  • Switch Current: Each channel can deliver up to 500mA of continuous current, suitable for most USB peripherals.
  • Operating Temperature: The switch is designed to operate over a temperature range of -40°C to 85°C, ensuring reliability across various environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2043DR is no exception. This product is manufactured to the highest standards, ensuring both performance and longevity for critical applications.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4370 $53.2440
28+ $3.6407 $101.9396
43+ $3.5269 $151.6567
59+ $3.4131 $201.3729
76+ $3.2994 $250.7544
102+ $2.9580 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess