EN
  • EN
  • DE

TPS2041CDBVT

Part No TPS2041CDBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 97 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Win Source Part Number 1111303-TPS2041CDBVT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS2041CDBVT CAD Model

Description

Product Overview: Texas Instruments TPS2041CDBVT

The TPS2041CDBVT is a high-quality, single-channel, current-limited, power distribution switch designed by Texas Instruments for applications where precision current limiting is required. This device is part of the TPS204x family and is housed in a compact SOT-23-6 package, making it an ideal choice for space-constrained applications.

With an input voltage range of 2.7V to 5.5V, the TPS2041CDBVT is perfectly suited for a variety of USB-powered devices and other portable electronics. The switch provides a continuous current of 500mA, which can be adjusted by an external resistor, allowing for customization based on specific design requirements.

Key Features

  • Current Limiting: The TPS2041CDBVT offers accurate and adjustable current limiting to protect the host device from overcurrent conditions.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects against excessive power dissipation and junction temperatures.
  • Under-Voltage Lockout (UVLO): Ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunctioning due to undervoltage conditions.
  • Fast Transient Response: The device is capable of responding quickly to changes in load conditions, ensuring stable operation.
  • Controlled Rise Time: The TPS2041CDBVT minimizes inrush current during power-up, contributing to the overall system reliability.
  • Reverse Current Protection: This feature prevents current from flowing backward through the switch when it is powered off.
  • Low Standby Current: The low power consumption in standby mode makes it an energy-efficient choice for battery-powered applications.

Applications

The TPS2041CDBVT is versatile and can be used in various applications, including:

  • USB Hubs, Peripherals, and Accessories
  • Battery-Charging Circuitry
  • Hot-Swap Power Supplies
  • Portable Electronic Devices

With its robust protection features and compact form factor, the TPS2041CDBVT from Texas Instruments stands out as a reliable power management solution for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,820 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess