EN
  • EN
  • DE

TPS2041BDGNR

Part No TPS2041BDGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SNGL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033607-TPS2041BDGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2041BDGNR CAD Model

Description

Product Overview: TPS2041BDGNR by Texas Instruments

The TPS2041BDGNR is a state-of-the-art single channel, current-limited, power-distribution switch designed by Texas Instruments for applications where precision and reliability are paramount. This integrated circuit is tailored to manage power distribution in USB and other applications, with a focus on protecting the host device from over-current, short-circuit, and thermal overload conditions.

Key Features

  • Current Limiting: The TPS2041BDGNR offers programmable current limiting to prevent damage to host devices due to over-current conditions. This feature is essential for maintaining the integrity and longevity of electronic systems.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device safeguards itself and the system from the risks associated with excessive heat. This protection mechanism ensures safe operation under varying conditions.
  • Fast Transient Response: The device is engineered to respond quickly to transient loads, providing stable operation and reducing the risk of system failure.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, protecting the device and the system from undervoltage conditions.

Applications

The TPS2041BDGNR is versatile and can be used in a variety of applications, including:

  • USB hubs and peripherals
  • Portable electronics
  • Hot-swap supplies
  • Power management for consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2041BDGNR is no exception. It is designed to meet the rigorous standards of industrial performance, ensuring reliability in a wide range of operating conditions. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Package and Availability

The TPS2041BDGNR comes in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications. It is available for order in various quantities to meet the needs of both small and large-scale projects.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team. The TPS2041BDGNR is a testament to TI's innovation in power management technology, offering efficiency, protection, and peace of mind for a wide array of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9456 $52.0080
130+ $0.7759 $100.8670
200+ $0.7517 $150.3400
275+ $0.7274 $200.0350
360+ $0.7032 $253.1520
480+ $0.6304 $302.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess