EN
  • EN
  • DE

1SMB5923BT3

Part No 1SMB5923BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 3W SMB / Zener Diode 8.2 V 3 W ±5% Surface Mount SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr ON Semiconductor
Series -
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6.5 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5923
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 2,500 pcs
Win Source Part Number 1380640-1SMB5923BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5923BT3 CAD Model

Description

Product Overview: 1SMB5923BT3 - ON Semiconductor

The 1SMB5923BT3 from ON Semiconductor is a robust surface-mount Zener voltage regulator designed for applications requiring voltage regulation and protection. This device is part of ON Semiconductor's expansive line of Zener diodes, which are renowned for their reliability and performance in a variety of electronic circuits.

Key Features

  • Voltage Range: The 1SMB5923BT3 offers a wide Zener voltage range, making it suitable for a diverse array of applications that require different voltage levels.
  • Power Dissipation: With a power rating of 3 watts, this Zener diode can handle significant power levels, making it ideal for higher power applications.
  • Package: The device comes in a compact SMB (DO-214AA) package, which is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on circuit boards.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive components.
  • Thermal Resistance: The diode features low thermal resistance, ensuring efficient heat dissipation and stable operation over a wide temperature range.

Applications

The 1SMB5923BT3 is suitable for a variety of applications, including:

  • Power management in consumer electronics
  • Voltage stabilization for industrial equipment
  • Overvoltage protection in automotive systems
  • Backup power supplies and battery chargers
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1SMB5923BT3 is manufactured with rigorous quality control processes, ensuring that each diode meets the company's standards for reliability and performance. It is also supported by ON Semiconductor's technical expertise and customer service, making it a trusted choice for designers and engineers.

Whether you are developing power regulation circuits or looking to protect sensitive electronics from voltage transients, the 1SMB5923BT3 from ON Semiconductor is an excellent choice for your Zener diode requirements.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4304 $58.1040
330+ $0.3532 $116.5560
510+ $0.3421 $174.4710
700+ $0.3312 $231.8400
905+ $0.3201 $289.6905
1,210+ $0.2869 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,575 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess