EN
  • EN
  • DE

TPS2041AD

Part No TPS2041AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 900MA POWER DIST SW 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033604-TPS2041AD
Popularity Medium
Supply and Demand Status Limited
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian TPS2041AD CAD Model

Description

The TPS2041AD from Texas Instruments is a robust, high-performance USB power distribution switch designed for applications requiring power distribution and fault management for USB ports. This integrated circuit (IC) is part of the TPS204x family and offers single-channel current-limited power distribution, which is specifically tailored for USB applications.

Key Features

  • Current Limiting: The device provides a precise current limit to prevent damage to host devices due to overcurrent conditions. This feature enhances the safety and reliability of the system.
  • Thermal Shutdown Protection: The TPS2041AD is equipped with thermal shutdown protection that safeguards the device and the USB port from overheating, further ensuring the integrity of the system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off until the input voltage reaches a safe operating level, protecting downstream devices from low-voltage operation.
  • Fast Overcurrent Response: The device responds quickly to overcurrent events, which is critical for protecting sensitive electronic components connected to the USB port.
  • Reverse Voltage Protection: The TPS2041AD prevents damage to the IC and the connected load in case of reverse voltage at the output.

Applications

The TPS2041AD is suitable for a variety of applications that require USB power distribution and fault management. It is commonly used in:

  • Desktop and Notebook PCs
  • USB Hubs and Docking Stations
  • Consumer Electronics
  • Peripheral Devices

Technical Specifications

The TPS2041AD operates over a wide input voltage range and is available in a small, space-saving package. The key technical specifications include:

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Load Current: 500 mA per channel
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-pin SOIC (D)

With its comprehensive protection features and reliable performance, the Texas Instruments TPS2041AD is an excellent choice for managing USB power distribution in a wide range of electronic devices.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7662 $52.4282
26+ $3.9107 $101.6782
40+ $3.7885 $151.5400
55+ $3.6663 $201.6465
71+ $3.5441 $251.6311
95+ $3.1775 $301.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess