EN
  • EN
  • DE

TPS2034DG4

Part No TPS2034DG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8SOIC / Power Switch/Driver 1:1 N-Channel 2A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2A
Rds On (Typ) 33mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Case / Package 8-SOIC (0.154", 3.90mm Width)
Base Product Number TPS2034
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 1320419-TPS2034DG4
Ultra Librarian 3D Model Ultra Librarian TPS2034DG4 CAD Model

Description

Product Overview: Texas Instruments TPS2034DG4

The TPS2034DG4 is a highly reliable power distribution switch from Texas Instruments, designed to enhance the functionality and safety of USB power distribution systems. This integrated circuit is part of TI's extensive power management portfolio and is specifically tailored to manage power distribution in USB applications.

The TPS2034DG4 comes in a compact SOIC-8 package, making it suitable for space-constrained designs. It features multiple built-in protections such as over-current, over-temperature, and short-circuit protection, ensuring the safety and longevity of both the power switch and the downstream devices it powers. Its ability to operate over a wide voltage range of 2.7V to 5.5V makes it versatile for various USB-powered applications.

Key Features:

  • Current-Limiting Protection: The device includes accurate current-limiting capabilities that prevent damage to the host device from over-current conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the system from overheating.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates at safe voltage levels, improving system reliability.
  • Fast Transient Response: The TPS2034DG4 is designed to handle fast transients, which is crucial for maintaining stable operation in fluctuating power environments.
  • Controlled Rise Time: The controlled rise time reduces inrush current, which is beneficial for sensitive electronic components and helps in reducing electromagnetic interference (EMI).

Applications:

The TPS2034DG4 is ideal for a variety of applications where USB power distribution is required. It is commonly used in:

  • USB Hubs
  • Desktop and Notebook Computers
  • Monitors and Docking Stations
  • Peripheral Power Management

With its robust feature set and proven reliability, the Texas Instruments TPS2034DG4 is an excellent choice for designers looking to implement USB power distribution with confidence. Its protection features and efficient power management capabilities make it a cornerstone component in USB-powered designs.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6541 $52.3280
165+ $0.6128 $101.1120
255+ $0.5921 $150.9855
365+ $0.5507 $201.0055
475+ $0.5300 $251.7500
590+ $0.5093 $300.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess