EN
  • EN
  • DE

TPS2032D

Part No TPS2032D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8SOIC / POWER-DISTRIBUTION SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1A
Rds On (Typ) 33mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Part Number Series TPS2032
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811218-TPS2032D
Ultra Librarian 3D Model Ultra Librarian TPS2032D CAD Model

Description

The TPS2032D from Texas Instruments is a robust, high-performance USB power distribution switch designed for applications where heavy capacitive loads and short-circuits are likely to be encountered. This integrated circuit is specifically tailored to provide up to 500mA as required by USB downstream devices.

This power distribution switch comes in a compact SOIC-8 package and is ideal for a wide range of USB applications, including desktop and laptop computers, docking stations, monitors, and many other consumer electronics. Its ability to automatically limit output current makes it particularly useful in preventing damage to host devices when overcurrent conditions occur.

Key Features:

  • Current Limiting: The device integrates a fixed current-limit feature that protects the power source from excessive current draw, ensuring safe operation under varying load conditions.
  • Thermal Shutdown: With built-in thermal shutdown protection, the TPS2032D prevents overheating by automatically turning off the output when the junction temperature exceeds safe limits.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates at the correct voltage levels, protecting both the switch and the downstream device from undervoltage conditions.
  • Fast Transient Response: The fast transient response capability helps in maintaining stable operation during sudden load changes, which is critical for maintaining USB signal integrity.
  • Control Input: An active-high enable input allows the user to turn the switch on and off, providing additional control over the power distribution.

The TPS2032D is also characterized for operation over the full industrial temperature range of -40°C to 85°C, which ensures reliable performance in a broad spectrum of environmental conditions. With its built-in safety features and robust design, the TPS2032D is an excellent choice for managing power distribution in USB systems.

Applications:

  • USB Hubs
  • Self-Powered and Bus-Powered Peripherals
  • Hot-Swap Supplies
  • Consumer Electronics

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9850 $50.7450
41+ $2.4492 $100.4172
64+ $2.3727 $151.8528
88+ $2.2962 $202.0656
113+ $2.2196 $250.8148
151+ $1.9900 $300.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,221 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess