Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 200mA
Rds On (Typ) 33 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1272071-TPS2020D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2020
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2020D CAD Model

Description

The Texas Instruments TPS2020D is a state-of-the-art power distribution switch designed for applications requiring power management and precise current limiting. This robust device is part of TI's extensive portfolio of integrated circuits and stands out for its ability to enable or disable the flow of power in a controlled manner.

Key Features

  • Current Limiting: The TPS2020D is equipped with an adjustable current-limit feature that helps protect the power source from excessive load. This ensures reliable operation and extends the life of both the power source and the connected devices.
  • Operating Voltage: It operates over an input voltage range of 2.7V to 5.5V, making it versatile for various low-voltage applications.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the TPS2020D prevents overheating by automatically turning off when the junction temperature exceeds a preset threshold.
  • Fast Transient Response: The device is designed to respond quickly to changes in load conditions, ensuring stable operation during sudden shifts in power demand.

Applications

The TPS2020D is ideal for a wide range of applications, including:

  • USB hubs, peripherals, and other computer-related devices.
  • Hot-swap power supplies that require safe insertion and removal of circuitry.
  • Portable electronics where battery preservation is crucial.
  • Power distribution systems that need precise control over multiple outputs.

Technical Specifications

  • Output Current: Up to 2A continuous
  • Package: Available in an 8-pin SOIC package
  • Switch On-Resistance: Low on-resistance of 70 mΩ typical

Overall, the Texas Instruments TPS2020D represents a reliable and efficient solution for power management challenges. Its combination of protection features, versatility, and performance makes it an excellent choice for designers looking to enhance system reliability and extend battery life in their electronic products.

You May Also Be Interested in

Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3 / Power Switch/Driver 1:1 N-Channel 1.8A SOT-23-3
Need more? Email Us
ECAD model for RT9742JNGV
Monolithic Power Systems Inc.
7M PROTECTION SWITCH WITH CURREN
Lowest to $6.2326
ECAD model for MPQ5069GQV-AEC1-P
Infineon Technologies
Smart High-Side NMOS-Power Switch
Lowest to $1.8484
ECAD model for ITS4200S-ME-P
Infineon Technologies
IC SWITCH SMART HISIDE TO263 / Current Limit Switch High Side
Need more? Email Us
ECAD model for BTS500151TADATMA1
Renesas Electronics America
Silicon P Channel MOS FET Series Power Switching
Lowest to $0.2466
ECAD model for RJE0615JSP
Toshiba Semiconductor and Storage
IC PWR DRIVER P-CHAN 1:1 20DIP / Power Switch/Driver 1:1 P-Channel 400mA 20-DIP
Need more? Email Us
ECAD model for TBD62789APG
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 SOT26 / Power Switch/Driver 1:1 P-Channel 2A SOT-26
Lowest to $0.3119
ECAD model for AP22913W6-7
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1
Diodes Incorporated
IC PWR SWITCH P-CH X1-WLB0909-4 / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0909-4
Need more? Email Us
ECAD model for AP22913CN4-7-36

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0857 $62.5710
70+ $1.7114 $119.7980
105+ $1.6579 $174.0795
140+ $1.6044 $224.6160
185+ $1.5510 $286.9350
245+ $1.3905 $340.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,582 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention