EN
  • EN
  • DE

TPS2012D2RTJR

Part No TPS2012D2RTJR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Texas Instruments
Win Source Part Number 219979-TPS2012D2RTJR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2012D2RTJR CAD Model

Description

Introducing the TPS2012D2RTJR from Texas Instruments

The TPS2012D2RTJR is a high-performance, integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management IC is specifically engineered to cater to a wide range of applications, offering both versatility and reliability for designers and engineers. With its robust feature set, the TPS2012D2RTJR stands out as a prime choice for those seeking to enhance their power supply designs.

Key Features

  • Adjustable Current-Limit Threshold: The TPS2012D2RTJR offers an adjustable current-limit threshold which allows users to tailor the power protection to their specific needs, ensuring devices operate within safe parameters.
  • Overcurrent Protection: This IC is equipped with overcurrent protection to prevent damage to your device in the event of a current overload, enhancing the longevity and reliability of the application it is used in.
  • Thermal Shutdown: The thermal shutdown feature is designed to protect the IC from overheating, which is critical for maintaining performance and preventing failure in high-temperature environments.
  • Under-Voltage Lockout (UVLO): The TPS2012D2RTJR incorporates an under-voltage lockout function that ensures the device operates at optimal power levels, preventing malfunctions due to insufficient supply voltage.
  • Fast Transient Response: With its fast transient response, this IC can quickly adapt to changes in load, providing a stable power supply to sensitive components.

Applications

The versatility of the TPS2012D2RTJR makes it suitable for a diverse range of applications, including:

  • Portable electronics
  • Power distribution systems
  • Industrial control units
  • Telecommunication equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for their commitment to quality, and the TPS2012D2RTJR is no exception. Manufactured with precision and built to last, this IC ensures that end-users can count on stable and efficient power management in their products. Its robust design is also compatible with automated assembly processes, making it a convenient choice for mass production.

Overall, the TPS2012D2RTJR from Texas Instruments represents a sophisticated solution for modern power management challenges, providing designers with the flexibility and performance needed to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess