EN
  • EN
  • DE

TPS2011ADR

Part No TPS2011ADR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 0.9A POWER DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033589-TPS2011ADR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2011ADR CAD Model

Description

The TPS2011ADR is a versatile and robust power distribution switch manufactured by Texas Instruments, designed for applications where power distribution needs to be controlled and protected. As part of the TPS201xA family, this device is equipped with a single channel, 2.5A current-limited, power-distribution switch optimized for USB and other hot-swap applications.

This power switch provides multiple levels of protection for your electronic devices, including over-current, short-circuit, and thermal protection. The over-current protection feature prevents the device from drawing excessive current that could damage both the power switch and the USB port. The thermal protection ensures the device operates within safe temperature limits, and the short-circuit protection safeguards against potential circuit damage.

Key Features:

  • Current Limit: The TPS2011ADR offers a precise current limit of 2.5A, ensuring that downstream devices are protected from excessive current draw.
  • Operating Voltage: This device operates over a wide input voltage range from 2.7 V to 5.5 V, making it suitable for a variety of USB-powered applications and other portable devices.
  • Fast Transient Response: The TPS2011ADR is designed with a fast transient response, which is essential for maintaining stable operation during sudden changes in load.
  • Power Good (PG) Output: An open-drain PG output provides a status signal to indicate when the output voltage is within a nominal operating range.
  • Controlled Slew Rate: The controlled rise time of the output voltage minimizes current surges during turn-on, which is particularly beneficial in preventing electromagnetic interference (EMI).
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the load from damage due to excessive heat.

The TPS2011ADR comes in a compact 8-pin SOIC package, which is perfect for space-constrained applications. With its integrated fault protection and status reporting features, it provides a high level of reliability and functionality, making it a top choice for designers looking to incorporate power distribution with a high degree of safety into their systems.

Whether you are developing USB hubs, peripheral ports, or portable electronic gadgets, the TPS2011ADR by Texas Instruments is an excellent choice for managing power distribution efficiently and safely.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3779 $52.5348
28+ $3.5921 $100.5788
44+ $3.4798 $153.1112
60+ $3.3676 $202.0560
77+ $3.2553 $250.6581
103+ $2.9186 $300.6158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,901 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess