EN
  • EN
  • DE

TPS2002CDRCT

Part No TPS2002CDRCT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH USB 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 1111274-TPS2002CDRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2002CDRCT CAD Model

Description

The TPS2002CDRCT is a state-of-the-art power distribution switch from Texas Instruments, designed to enhance the functionality and safety of USB power distribution systems. This compact, integrated circuit is engineered to provide precision current limiting to protect sensitive USB load devices.

Key Features

  • Dual Channel: The TPS2002CDRCT features two independent channels, each capable of handling up to 500 mA of continuous current, which is compliant with USB 2.0 standards.
  • Current Limiting: Each channel has built-in current limiting to safeguard USB ports against overcurrent conditions, thereby preventing damage to both the power source and the connected devices.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the switch from overheating. This is critical for maintaining the longevity and reliability of the system.
  • Fast Transient Response: The TPS2002CDRCT is designed to handle fast transients, which ensures stable operation during sudden changes in load, such as when a device is plugged in or unplugged.
  • High Accuracy: The switch provides high accuracy in current limiting, typically within a 10% margin, which is essential for precise control over the power distribution.

Applications

The TPS2002CDRCT is ideal for a variety of applications that require efficient power distribution with a focus on safety and reliability. It is commonly used in:

  • USB hubs and peripherals
  • Desktop and notebook computers
  • Consumer electronics
  • Portable devices

Package and Quality

The device comes in a compact QFN package, which is designed for space-saving on PCBs. Texas Instruments is known for its commitment to quality, and the TPS2002CDRCT is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability.

Conclusion

In summary, the TPS2002CDRCT from Texas Instruments is a robust and reliable solution for managing power distribution in USB systems. With its dual-channel configuration, precise current limiting, and thermal protection, this power distribution switch is an excellent choice for designers looking to enhance the safety and efficiency of their USB power systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2656 $52.1088
54+ $1.8590 $100.3860
84+ $1.8009 $151.2756
115+ $1.7428 $200.4220
149+ $1.6847 $251.0203
199+ $1.5104 $300.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,545 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess