EN
  • EN
  • DE

TPS2001CDGN

Part No TPS2001CDGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB 2.87A 1CH 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 80
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches Load Drivers
Packaging Tube
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 5.5 V
Operating Supply Voltage Not Required
Current - Output (Max) 2A
Rds On (Typ) 72 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed) Over Temperature Reverse Current UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP 8-MSOP (0.118" 3.00mm Width) Exposed Pad
Manufacturer Device Package 8-MSOP-PowerPad
Catalog USB Switch
Win Source Part Number 083934-TPS2001CDGN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2001CDGN CAD Model

Description

The TPS2001CDGN, crafted by the renowned Texas Instruments, is a highly efficient power distribution switch designed to enhance power management solutions in a multitude of applications. This device is part of the TPS2000 series, known for their reliability and performance in distributing power within electronic systems.

The TPS2001CDGN operates with a single input and features a single channel, capable of handling a continuous current of up to 1A. This makes it an ideal choice for systems that require a controlled distribution of power to various peripherals or subsystems. Its input voltage range is from 2.7V to 5.5V, which allows for versatility in different voltage environments, be it in consumer electronics, portable devices, or even industrial equipment.

One of the standout characteristics of the TPS2001CDGN is its built-in overcurrent protection. This feature safeguards the device and the system from potential damage due to excessive current flow. Furthermore, the switch is designed with thermal shutdown protection, which prevents overheating and maintains the system's integrity during operation.

The TPS2001CDGN comes in an MSOP (Micro Small Outline Package) with 8 pins, known for its compact footprint. This space-saving design is particularly beneficial for applications where PCB real estate is at a premium. Additionally, the device boasts a low on-resistance, which translates to minimal power loss and higher efficiency in power distribution.

Texas Instruments has equipped the TPS2001CDGN with an under-voltage lockout feature, ensuring that the switch remains off if the input voltage drops below a certain threshold. This prevents erratic behavior and ensures stable operation of the connected load. The device also includes a fault report (overcurrent/thermal) feature, which provides a status signal to the host controller, thus enhancing system diagnostics and reliability.

In summary, the TPS2001CDGN is a robust and reliable solution for power management challenges. Its advanced protection features, compact design, and efficient power distribution capabilities make it an excellent choice for designers looking to optimize their power management systems across a wide range of applications.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9287 $51.0785
135+ $0.7621 $102.8835
205+ $0.7382 $151.3310
280+ $0.7144 $200.0320
365+ $0.6906 $252.0690
485+ $0.6192 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess