EN
  • EN
  • DE

TPS1HB50BQPWPRQ1

Part No TPS1HB50BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 40-V, 50-M, 1-CH AUTOMOTIVE SMAR / Power Switch/Driver 1:1 N-Channel 18A 16-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 6V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 18A
Rds On (Typ) 50mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HB50
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HB50BQPWPRQ1TR,296-TPS1HB50BQPWPRQ1DKR,296-TPS1HB50BQPWPRQ1CT
Standard Package 3,000
Win Source Part Number 1220433-TPS1HB50BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HB50BQPWPRQ1 CAD Model

Description

TPS1HB50BQPWPRQ1 - Texas Instruments Smart High-Side Switch

The TPS1HB50BQPWPRQ1, crafted by the renowned Texas Instruments, is a sophisticated, single-channel smart high-side switch designed to address the demanding requirements of automotive and industrial applications. This robust component is housed in a compact PowerPAD package, ensuring efficient thermal management and space-saving on the PCB.

At the heart of the TPS1HB50BQPWPRQ1 lies an advanced technology that provides intelligent control and protection for loads up to 50V. With an operating voltage range from 3.5V to 40V, this switch is versatile for various systems. It is capable of delivering a continuous current of up to 6A, making it suitable for driving a wide array of loads, from motors and solenoids to LEDs and resistive heaters.

Safety and reliability are paramount in any system, and the TPS1HB50BQPWPRQ1 excels with its integrated protection features. It offers over-current, over-temperature, and short-circuit protection, minimizing the risk of damage to both the switch and the load. Furthermore, it includes an open-load detection mechanism in off-state, which is particularly useful for diagnosing system faults during maintenance.

One of the standout features of the TPS1HB50BQPWPRQ1 is its diagnostic capabilities. It provides detailed feedback on the status of the switch and the load, which can be communicated to a microcontroller for monitoring and fault analysis. This diagnostic support ensures prompt response to system anomalies, enhancing the overall safety and longevity of the application.

The device is designed to withstand the harsh conditions typical of automotive environments. It is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive-grade components. With its robust design and comprehensive protection features, the TPS1HB50BQPWPRQ1 from Texas Instruments is an ideal choice for designers looking for a reliable and efficient solution to manage high-side switching in their applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0783 $51.9575
59+ $1.7053 $100.6127
91+ $1.6520 $150.3320
126+ $1.5987 $201.4362
162+ $1.5454 $250.3548
217+ $1.3856 $300.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess