EN
  • EN
  • DE

TPS1HB35AQPWPRQ1

Part No TPS1HB35AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 40-V, 35-M, 1-CH AUTOMOTIVE SMAR / Power Switch/Driver 1:1 N-Channel 10A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 6V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 10A
Rds On (Typ) 35mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HB35
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HB35AQPWPRQ1CT,296-TPS1HB35AQPWPRQ1TR,296-TPS1HB35AQPWPRQ1DKR
Standard Package 3,000
Win Source Part Number 1145543-TPS1HB35AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HB35AQPWPRQ1 CAD Model

Description

The TPS1HB35AQPWPRQ1 is a robust, high-side switch designed by Texas Instruments specifically for automotive applications. This advanced power management integrated circuit (IC) offers an optimal solution for driving high-power loads with excellent accuracy and protection features.

Key Features:

  • Voltage Range: The device operates over a wide supply voltage range, accommodating various automotive battery voltages, making it highly versatile for different automotive electrical systems.
  • Current Capability: With the ability to handle continuous current up to 35A, this switch can manage heavy loads, such as motors and heaters, with ease.
  • Protection Mechanisms: The TPS1HB35AQPWPRQ1 is equipped with multiple protection features, including overcurrent, over-temperature, and short-circuit protection, ensuring safe operation under adverse conditions.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of the switch's status, providing valuable feedback for system diagnostics and fault detection.
  • Low Power Consumption: Its low standby current minimizes power drain when the switch is not active, contributing to the overall energy efficiency of the automotive system.

Applications:

The TPS1HB35AQPWPRQ1 is ideal for a variety of automotive applications where high-side switching is required, such as:

  • Powertrain systems
  • Body control modules
  • Automotive lighting systems
  • Electric power steering

Quality and Reliability:

As a product designed for the automotive industry, the TPS1HB35AQPWPRQ1 meets stringent quality standards, including AEC-Q100 qualification. It is manufactured in a robust package designed to withstand the harsh conditions of automotive environments, ensuring long-term reliability and performance.

Conclusion:

The TPS1HB35AQPWPRQ1 from Texas Instruments is a high-performance, high-side switch that offers automotive system designers a reliable and efficient solution for power management. Its comprehensive protection features and diagnostic capabilities make it an essential component for modern automotive applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4008 $56.0320
90+ $1.1494 $103.4460
135+ $1.1135 $150.3225
190+ $1.0776 $204.7440
240+ $1.0417 $250.0080
325+ $0.9339 $303.5175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess