EN
  • EN
  • DE

TPS1HA08AQPWPRQ1

Part No TPS1HA08AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH / Power Switch/Driver 1:1 N-Channel 20A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 20A
Rds On (Typ) 9mOhm
Input Type Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HA08
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HA08AQPWPRQ1TR
Standard Package 3,000
Win Source Part Number 978672-TPS1HA08AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HA08AQPWPRQ1 CAD Model

Description

The TPS1HA08AQPWPRQ1 is a state-of-the-art automotive-grade high-voltage high-side switch designed and manufactured by Texas Instruments. This robust device is tailored to meet the demanding requirements of the automotive industry, providing reliable performance in a wide range of applications such as powertrain systems, body control modules, and advanced driver assistance systems (ADAS).

Key Features

  • Voltage Range: The device operates over a wide supply voltage range, accommodating various automotive battery voltages and transient conditions.
  • Current Handling: It is capable of handling continuous current loads, making it suitable for driving a variety of resistive, inductive, and capacitive loads.
  • Protection Mechanisms: The TPS1HA08AQPWPRQ1 includes smart features such as over-current, over-temperature, and under-voltage lockout protections, enhancing system safety and reliability.
  • Diagnostics: Built-in diagnostic capabilities allow for the detection of faults and system monitoring, simplifying troubleshooting and maintenance.
  • Package: The device is available in a small footprint package, optimizing board space and enabling compact designs.

Applications

With its robust design and comprehensive protection features, the TPS1HA08AQPWPRQ1 is ideal for a variety of automotive applications, including:

  • Engine and transmission control units
  • Electric power steering
  • Active chassis systems
  • DC/DC converters
  • LED lighting control

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TPS1HA08AQPWPRQ1 is no exception, meeting stringent automotive industry standards such as AEC-Q100. This ensures the device's performance is maintained even under the harsh environmental conditions typically found in automotive applications.

Whether you are designing a new automotive system or upgrading an existing one, the TPS1HA08AQPWPRQ1 from Texas Instruments provides the performance, protection, and reliability needed to create efficient, safe, and durable solutions.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3667 $52.4004
28+ $3.5829 $100.3212
44+ $3.4710 $152.7240
60+ $3.3590 $201.5400
77+ $3.2470 $250.0190
104+ $2.9111 $302.7544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess