EN
  • EN
  • DE

TPL0401A-10QDCKRQ1

Part No TPL0401A-10QDCKRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 128TAP SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name TPL0401
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPL0401A-10QDCKRQ1-ND, 296-45353-2, 296-45353-1, 296-45353-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937250-TPL0401A-10QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TPL0401A-10QDCKRQ1 CAD Model

Description

Product Overview: TPL0401A-10QDCKRQ1

The TPL0401A-10QDCKRQ1 is a high-performance, single-channel, digital potentiometer designed and manufactured by Texas Instruments (TI). This versatile component is an ideal solution for applications requiring precise resistance adjustments. It is commonly utilized in tuning and calibration circuits, as a replacement for mechanical potentiometers, or in any application where digital control of resistance is needed.

Key Features

  • Resolution: The TPL0401A-10QDCKRQ1 offers a 128-tap point resolution, providing fine adjustment capability for precise control over the resistance settings.
  • Single Supply Voltage: This digital potentiometer operates on a single 2.7V to 5.5V supply voltage, making it suitable for a wide range of applications, including those powered by battery.
  • I2C Interface: It features an I2C-compatible interface, allowing for easy integration into existing digital systems and facilitating communication with microcontrollers or other I2C devices.
  • Non-Volatile Memory: With integrated non-volatile memory (NVM), the TPL0401A-10QDCKRQ1 retains its resistance setting even after power is removed, eliminating the need for recalibration at each power-up.
  • Compact Package: The device is available in a small 6-pin SC70 package, which is ideal for space-constrained applications.
  • Extended Temperature Range: It is designed to operate over an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

  • Adjustable Power Supplies
  • LED Lighting Control
  • Audio/Video Equipment
  • Automotive Electronics
  • Portable Devices and Instrumentation

With its robust feature set, the TPL0401A-10QDCKRQ1 from Texas Instruments is an excellent choice for designers looking to implement digitally controlled resistance in their projects. Its precision, coupled with the convenience of digital control and the reliability of non-volatile memory, make it a highly adaptable component for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4340 $50.1900
85+ $1.1767 $100.0195
135+ $1.1399 $153.8865
185+ $1.1031 $204.0735
235+ $1.0664 $250.6040
315+ $0.9560 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess