EN
  • EN
  • DE

TPIC9201PWP

Part No TPIC9201PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MCU PS/LOW-SIDE DVR 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 7 V to 18 V
Supply Voltage - Operating 0 V to 5.25 V
Current - Output (Max) 150mA
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-HTSSOP
Win Source Part Number 142663-TPIC9201PWP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 70
Ultra Librarian 3D Model Ultra Librarian TPIC9201PWP CAD Model

Description

The TPIC9201PWP from Texas Instruments is a robust, feature-rich integrated circuit designed to cater to a wide array of applications that require efficient power management and signal processing. This advanced piece of technology is housed in a PowerPAD™ 28-pin HTSSOP package, which ensures optimal thermal performance and space-saving on the circuit board.

Key Features

  • High-Voltage Capabilities: The TPIC9201PWP is capable of handling high-voltage inputs, making it suitable for industrial applications where power fluctuations are common.
  • Multiple Output Channels: Equipped with numerous output channels, this IC can control various components simultaneously, providing flexibility in design and functionality.
  • Integrated Protection: It includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the IC and the application it is used in.
  • Advanced Communication Protocol Support: The device supports advanced communication protocols, allowing for seamless integration into modern digital systems.
  • PowerPAD™ Package: The PowerPAD™ package is designed to enhance thermal dissipation, which is critical in maintaining performance and preventing overheating.

Applications

The TPIC9201PWP is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Systems
  • Power Management Systems
  • Motor Control Circuits
  • LED Lighting Systems

Technical Specifications

With a wide operating temperature range and the ability to interface with both digital and analog signals, the TPIC9201PWP is a resilient component that meets stringent industry standards. Its technical specifications include:

  • Operating Temperature Range: -40°C to 125°C
  • Package Type: 28-pin HTSSOP with PowerPAD™
  • High-Voltage Tolerance
  • Multiple Integrated Protection Features

For engineers and designers looking for a reliable and high-performing integrated circuit, the TPIC9201PWP from Texas Instruments is an excellent choice. Its combination of power, protection, and packaging makes it an indispensable component for demanding applications.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess