EN
  • EN
  • DE

TPIC46L01DB

Part No TPIC46L01DB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 6-CHANNEL SERIAL AND PARALLEL LOW-SIDE PRE-FET DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 6
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Rise / Fall Time (Typ) 3.5μs, 3μs
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1271999-TPIC46L01DB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPIC46L01
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPIC46L01DB CAD Model

Description

The TPIC46L01DB, manufactured by Texas Instruments, is a robust, high-performance power logic octal D-type latch designed to provide efficient power distribution and control in a variety of applications. This integrated circuit (IC) is specifically engineered to handle high-voltage and high-current conditions, making it an ideal choice for industrial, automotive, and consumer electronics that require reliable power management solutions.

Key Features:

  • High-Voltage Output: The TPIC46L01DB is capable of handling output voltages that ensure compatibility with a wide range of devices and systems.
  • High-Current Sink Capability: This IC can sink high currents, making it suitable for driving heavy loads such as motors, relays, and incandescent lamps.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection against voltage spikes, enhancing the durability and reliability of the device.
  • Serial Input Control: The device can be controlled via a serial input, allowing for efficient data communication and reduced wiring complexity.
  • Edge-Triggered Latching: The edge-triggered latching mechanism ensures that outputs are securely held until the next update, providing stable operation.
  • Output State Retention: In the event of a power-down, the TPIC46L01DB retains the state of the outputs, which is critical for applications requiring memory retention.
  • Robust Construction: The device is built to withstand the rigors of challenging environments, ensuring consistent performance over a wide temperature range.

Applications:

The TPIC46L01DB is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Power distribution systems
  • LED displays and signage
  • Consumer electronics

With its combination of high-voltage and high-current handling capabilities, integrated protection features, and serial control, the TPIC46L01DB from Texas Instruments stands out as a reliable and efficient solution for power distribution and control in demanding applications.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess