EN
  • EN
  • DE

TPIC1335ADBTRG4

Part No TPIC1335ADBTRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376135-TPIC1335ADBTRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1335ADBTRG4 CAD Model

Description

Product Overview: TPIC1335ADBTRG4 from Texas Instruments

The TPIC1335ADBTRG4 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of Texas Instruments' extensive line of power management ICs and is tailored for applications requiring a combination of compact design, high performance, and reliability.

Key Features

  • High-Voltage Output: The device is capable of driving high-voltage outputs, making it suitable for a variety of demanding applications.
  • Power Distribution Control: It is designed for power distribution, providing efficient control over the connected loads.
  • Robust Thermal Performance: With an excellent thermal management system, the TPIC1335ADBTRG4 maintains stability and performance even under high temperature operations.
  • Integrated Diagnostics: The chip includes diagnostic features that help in monitoring system performance and ensuring long-term reliability.

Applications

The TPIC1335ADBTRG4 is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial control units
  • Power distribution modules
  • LED lighting systems

Technical Specifications

The TPIC1335ADBTRG4 operates at a nominal voltage, providing a robust solution for systems that require precise power management. The device is packaged in a DBT form factor, which is a compact and efficient package design that allows for high-density mounting on printed circuit boards (PCBs).

Quality and Support

Texas Instruments is known for its commitment to quality and the TPIC1335ADBTRG4 is no exception. It is built to meet the highest industry standards, ensuring performance and durability. Additionally, Texas Instruments provides comprehensive technical support for its products, including detailed datasheets, application notes, and customer service to assist with design, implementation, and troubleshooting.

For more information or to purchase the TPIC1335ADBTRG4, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8110 $54.3300
70+ $1.4860 $104.0200
105+ $1.4396 $151.1580
145+ $1.3931 $201.9995
190+ $1.3467 $255.8730
250+ $1.2074 $301.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess